First cabling platform with MMC connectors in the rear and patch area: tde presents tML 24+

tde press release pic, one can see: tde cabling system platform tML24+ with the new MMC connector in the rear area.

Dortmund/Germany, 02. February, 2024. tde – trans data elektronik GmbH continues to drive forward its technological leadership in the modular cabling system field for maximum packing efficiency, investment security and simple migration currently up to 800 G and more: tde is the first network expert in Europe to integrate the MMC connector from US Conec into its successful tML system platform, thereby doubling the packing density of its cabling systems. Simultaneously, tde is presenting the new tML24+, an innovative solution based on the integration of the highly compact 24-fiber MMC multi-fiber connector in the rear area. tde also provides tML modules with MMC for the patch area: One module accommodates 24 MMC adapters at the front, each with 12, 16 or 24-fiber MMC connectors and therefore up to 4,608 fibers modularly on one height unit. Thanks to its APC angle-polished convex surface, even in the multimode version, the MMC offers improved performance in terms of insertion loss and return loss. Customers benefit from migration and investment-proof high-density applications currently up to 800 G and higher.

Limited and costly space in data centres should be used in the best possible way. tde has been working on this for many years - combining forces with strategic technology partners such as US Conec. The result of the latest co-operation: With the new tML24+, tde is the first provider in Europe to offer customers a modular cabling system based entirely on the MMC connector. "We rely on the MMC in the rear area - this is new and unique on the market," says André Engel, Managing Director of tde, and continues: "With its design and performance, the MMC is predestined for high-density applications with improved return loss and insertion loss values. In combination with our modular tML24 system platform, we can once again significantly increase the packing efficiency of data centre cabling and offer customers migration and investment-proof solutions for high-speed applications - now and in the future. This once again demonstrates our role as a technology leader in the multi-fiber technology field."

New perspectives for high-density applications

Different from the previous MPO connector, the tML24+ system solution relies on the 24-fiber-MMC connector in the rear area: this combines the space-saving TMT ferrule (Tiny MT) with a VSFF connector (Very Small Form Factor) and is therefore only a third of the size of an MPO connector. In addition, the MMC also has better return loss and insertion loss performance. The reason for this is the APC angle-polished convex surface, which the MMC offers in both the single mode and multimode versions. Its optical performance complies with the IEC 61753-1 Class B standard with an improved insertion loss of max. 0.25 dB. The connector has been tested to Telcordia standard GR-1435 and TIA 568 mechanical requirements and fulfils the GR-326 standard.

The tML – tde Modular Link-System

tML is a patented, modular cabling system consisting of three key components: the module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. The heart of the system are the rear MPO/MTP and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transmission rates of up to 800G are currently possible. The fiber optic and TP modules can be used together in a module carrier with very high port density.

 

About US Conec
US Conec is a global leader in the design and development of high-density optical interconnects. With thirty years of innovative experience, the company provides industry leading components for data centre and enterprise structured cabling, public networks, on-board optical interconnects, industrial and military markets worldwide. Key product developments include MT ferrules, MTP® brand MPO connectors, MTP® PRO solutions, Fast-Track™ MTP® connectors, DirectConec™ push-pull boot technology, MXC® connectors, PRIZM® LightTurn® and PRIZM® MT lensed ferrule technologies, ELiMENT® single fiber connectors, MDC and MMC very small form factor connectors, IBC™ fiber-optic cleaning solutions, termination equipment, high precision optical packaging components, and customized precision interconnect solutions. US Conec is headquartered in Hickory, North Carolina, and is an equity venture of three leading communications technology companies—Corning, Inc., Fujikura, and NTT-AT. For more information, visit https://www.usconec.com

 

About tde – trans data elektronik GmbH
For more than 30 years the tde – trans data elektronik GmbH, an internationally successful company, has specialised in the development and production of scalable cabling systems for highest packing density. In addition, the nuclear research centre CERN relies on the know-how of the leading company in multi-fiber technics (MPO). The company’s portfolio "Made in Germany" contains complete system solutions with a focus on Plug-and-play for high-speed applications in fields such as datacom, telecom, industry, medical and defence. tde offers both planning and installation services through its own service department and supports the "European Code of Conduct" when it comes to energy efficiency in data centres. For more information, visit https://www.tde.de/index-en or follow us on LinkedIn, X and Xing.

 

Company contact
tde – trans data elektronik GmbH, Dortmund Sales Office
André Engel, Prinz-Friedrich-Karl-Str. 46, D – 44135 Dortmund, Germany
Tel. +49 231 160480, Fax +49 231 160933, info@tde.de, https://www.tde.de/index-en

Press contact
EPR Advisors, Max-Josef-Metzger-Str. 1, D - 86157 Augsburg, Germany
Elke Thiergärtner, Tel: +49 821 4508 7912, et@epr-advisors.com
www.epr-advisors.com

Go back