tde expands tML breakout module for high-speed Ethernet up to 800GbE

Efficient use of QSFP, QSFP-DD, and OSFP transceivers with maximum port density and front-side MPO connectors

Pressebild: Produktbild tML-Breakout-Modul
tML-Breakout-Modul

Dortmund, 9. December 2025.

tde – trans data elektronik GmbH has further developed its successful tML system and made it fit for increased network requirements. The new tML breakout modules now support transceivers up to 800GbE. QSFP, QSFP-DD, and OSFP transceivers can now be used even more efficiently and split into ports with lower data rates (4 x 100GbE or 8 x 100GbE). This allows data center and network operators to significantly increase the port density of their switch and router chassis and make much better use of existing hardware. The new breakout module is particularly suitable for use in high-speed data centers and modern telecommunications infrastructures.

“Breakout applications have become firmly established in the high-speed sector,” explains André Engel, Managing Director of tde. "With our tML breakout modules, customers can now use transceivers up to 800GbE and still split them into smaller, clearly structured port speeds. This allows them to combine maximum port density with very clear, structured cabling."

Efficient use of MPO-based high-speed transceivers

The current high-speed transceivers in the QSFP, QSFP-DD, and OSFP form factors have MPO connectors with 12, 16, or 24 fibers – in multimode (MM) or single-mode (SM). Typical applications such as SR4, DR4, and FR4 use eight fibers of the 12-fiber MPO, while SR8, DR8, and FR8 use sixteen fibers of a 16 or 24-fiber MPO. This is where tde comes in with its tML breakout modules: Depending on the application, the modules split the incoming transmission rate into, for example, four 100GbE or eight 100GbE channels with LC duplex connections. This allows multiple dedicated links with lower data rates to be provided from a single high-speed port – for switches, routers, or storage systems, for example. Alternatively, special versions with other connector faces such as MDC, SN, SC, or E2000 are available.

Front MPO connectors and maximum packing density

tde also relies on front-integrated MPO connectors for the latest generation of tML breakout modules: The MPO connections are plugged in directly from the front via patch cables. Compared to conventional solutions with rear MPO connectors, this greatly simplifies structured patching, ensures clarity in the rack, and facilitates moves, adds, and changes during operation.
A very high port density can be achieved without the need for separate fanout cables. Eight tML breakout modules can be installed in the tML module carrier with one height unit.

Future-proofing and investment protection

tde has designed the tML breakout module for maximum ease of use. It can only be patched in the front patch panel level, thus supporting structured and clear cabling. Since the tML module carrier can be mixed and matched depending on the desired application and requirements, the breakout module offers maximum packing density and efficiency. Fiber optic and copper modules can be combined. This enables tde to offer its customers optimal migration options to higher transmission rates. Since the components can be gradually expanded and reused, the solution also guarantees a high level of investment protection.

With the addition of the tML breakout module, our tML system platform is well equipped for the future and will remain competitive in the long term,” says André Engel.

---

About tde – trans data elektronik GmbH

For more than 30 years the tde – trans data elektronik GmbH, an internationally successful company, has specialised in the development and production of scalable cabling systems for highest packing density. In addition, the nuclear research centre CERN relies on the know-how of the leading company in multi-fiber technics (MPO). The company’s portfolio "Made in Germany" contains complete system solutions with a focus on Plug-and-play for high-speed applications in fields such as datacom, telecom, industry, medical and defence. tde offers both planning and installation services through its own service department and supports the "European Code of Conduct" when it comes to energy efficiency in data centres. For more information, visit https://www.tde.de/index-en or follow us on LinkedIn, Xing, Instagram and Bluesky.

Company contact

tde – trans data elektronik GmbH, Dortmund Sales Office
André Engel, Prinz-Friedrich-Karl-Str. 46, 44135 Dortmund, Germany
Tel. +49 231 8805 610, info@tde.de
https://www.tde.de

Press contact

Schwartz Public Relations GmbH, Sendlinger Straße 42a, 80331 München
Sabine Hensold/Thomas Pfannkuch, Tel: +49 89 211871-46/-41, tde@schwartzpr.de, schwartzpr.de

Go back