Current selection
tML® tde Modular Link
tML® is a patented modular developed cabling system, which consists of three core components: module, trunk cable and rack mount enclosure.
The system components, preterminated with connectors and tested ex works, facilitate very fast installation of both twisted pair and fiber-optic cables. Ready-made trunk cables, providing a high number of pairs or fibers, can simply be plugged together using patch panels. Up to 96x LC duplex and/or 48 x RJ45 of haven can be accommodated in such a way on 1U.
At the heart of the tML – tde Modular Link Systems are MPO/MTP® and Telco connectors, with which 12 optical fibers or 24 copper pairs can be connected simultaneously. Fiber-optic and twisted pair modules can be combined on one rack unit within a panel without difficulty.
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex 50/125µ OM4
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 9/125µ OS2
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM4
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM3
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM4
tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 9/125µ OS2
tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM4
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM3 40GbE
tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM4 40GbE
tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex w. shutter 50/125µ OM4 40GbE
tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM5 40GbE
tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM3 40GbE
tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM4 40GbE
tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex w. shutter 50/125µ OM4 40GbE
tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM5 40GbE
tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 9/125µ OS2
tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3
tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4
tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex w. shutter 50/125µ OM4
tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5