Current selection

tPM tde Patchcord Management

tPM - Patch Cord Management 19" 1U, 4x cable guide holders without foam inserts black
tPM - Cover for Panel 19" 1U
tPM - Panel 19" 1U with 2x cable entries and brush strips, without cable guide holders, black
tPM - Panel 19" 1U without cable guide holders, black
tPM - Panel straight without cable guide holders, mounting on the left, black
tPM - Panel straight for vertical cable management, mounting on the left or right, black
tPM - Panel 90° angled without cable guide holders, mounting on the left, black
tPM - Panel straight without cable guide holders, mounting on the right, black
tPM - Panel 90° angled without cable guide holders, mounting on the right, black
tPM - Cable guide holder for panel 19" 1U without foam insert, black
tPM - FO Patch Cord Management ring plastic, 100mm, black
tPM - TP Patch Cord Managment ring metal, 110mm
tPM - TP Patch Cord Managment double metal ring, 110mm
tPM - FO Patch Cord Management ring plastic, 56mm, black
tPM - TP Patch Cord Managment metal ring, 75mm
tPM - Foam insert for cable guide holder, "sawtooth shape", flattened, black
tPM - Foam insert for cable guide holder, "sawtooth shape", black
tPM - Foam insert for cable guide holder, 48 cut-outs, Ø 1mm, black
tPM - Panel straight vertical 65 cm, without cable guide holders and without mounting brackets, black
tPM - Panel straight vertical 85 cm, without cable guide holders and without mounting brackets, black
tPM - Mounting bracket set (2 pcs.) straight for tPM panels vertical incl. fixing screws, black
tPM - Mounting bracket left for tPM panel vertical incl. fixing screws, black
tPM - Mounting bracket right for tPM panel vertical incl. fixing screws, black
tPM - Connecting rail for tPM panels vertical incl. fixing screws, black

Filter

Keine weiteren Filter vorhanden