Current selection

tSML tde Semi Modular Link

tSML is a modular developed cabling system, which consists of two core components: module and trunk cable. The system components, preterminated with connectors and tested ex works, facilitate very fast installation of both twisted pair and fiber-optic cables. Ready-made trunk cables, providing a high number of pairs or fibers, can simply be plugged together using patch panels. Up to 96x LC duplex and/or 48 x RJ45 of haven can be accommodated in such a way on 1U. At the heart of the System are MPO/MTP® and Telco connectors, with which 12 optical fibers or 24 copper pairs can be connected simultaneously. Fiber-optic and twisted pair modules can be combined on 1U within a panel without difficulty.

tSML - TP Module 19"/0.5U straight 24x RJ45/4x Telco Gigabit Ethernet shielded
1x / 1x TSML-MP/MP09B12Exxx ::tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12E9/125µ OS2 LSHF, Type C, Length: xxx in m
tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12E9/125µ OS2 LSHF, Type C, Length: xxx in m
2x / 2x TSML-MP/MP09B24Exxx ::tSML - FO Trunk Cable 2x MPO Female/2x MPO Female 24E9/125µ OS2 LSHF, Type C, Length: xxx in m
tSML - FO Trunk Cable 2x MPO Female/2x MPO Female 24E9/125µ OS2 LSHF, Type C, Length: xxx in m
4x / 4x TSML-MP/MP09B48Exxx ::tSML - FO Trunk Cable 4x MPO Female/4x MPO Female 48E9/125µ OS2 LSHF, Type C, Length: xxx in m
tSML - FO Trunk Cable 4x MPO Female/4x MPO Female 48E9/125µ OS2 LSHF, Type C, Length: xxx in m
8x / 8x TSML-MP/MP09B96Exxx ::tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96E9/125µ OS2 LSHF, Type C, Length: xxx in m
tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96E9/125µ OS2 LSHF, Type C, Length: xxx in m
1x / 1x TSML-MP/MP09I12Exxx::tSML - FO Micro Distribution Trunk Cable both sides 1x MPO Female 12E9/125µ OS2 LSHF, Type C, Length: xxx in m
tSML - FO Micro Distribution Trunk Cable both sides 1x MPO Female 12E9/125µ OS2 LSHF, Type C, Length: xxx in m
1x / 1x TSMLMP/MP50B12G3-xxx::tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12G50/125µ OM3 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12G50/125µ OM3 LSHF, Type C, Length xxx in m
1x / 1x TSMLMP/MP50B12G4-xxx::tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12G50/125µ OM4 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12G50/125µ OM4 LSHF, Type C, Length xxx in m
2x / 2x TSMLMP/MP50B24G3-xxx::tSML - FO Trunk Cable 2x MPO Female/2x MPO Female 24G50/125µ OM3 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 2x MPO Female/2x MPO Female 24G50/125µ OM3 LSHF, Type C, Length xxx in m
2x / 2x TSMLMP/MP50B24G4-xxx::tSML - FO Trunk Cable 2x MPO Female/2x MPO Female 24G50/125µ OM4 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 2x MPO Female/2x MPO Female 24G50/125µ OM4 LSHF, Type C, Length xxx in m
4x / 4x TSMLMP/MP50B48G3-xxx::tSML - FO Trunk Cable 4x MPO Female/4x MPO Female 48G50/125µ OM3 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 4x MPO Female/4x MPO Female 48G50/125µ OM3 LSHF, Type C, Length xxx in m
4x / 4x TSMLMP/MP50B48G4-xxx::tSML - FO Trunk Cable 4x MPO Female/4x MPO Female 48G50/125µ OM4 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 4x MPO Female/4x MPO Female 48G50/125µ OM4 LSHF, Type C, Length xxx in m
8x / 8x TSMLMP/MP50B96G3-xxx::tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM3 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM3 LSHF, Type C, Length xxx in m
8x / 8x TSMLMP/MP50B96G4-xxx::tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM4 LSHF, Type C, Length xxx in m
tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96G50/125µ OM4 LSHF, Type C, Length xxx in m
1x / 1x TSMLMP/MP50I12G3-xxx::tSML - FO Micro Distribution Trunk Cable both sides 1x MPO Female 12G50/125µ OM3 LSHF, Type C, Length: xxx in m
tSML - FO Micro Distribution Trunk Cable both sides 1x MPO Female 12G50/125µ OM3 LSHF, Type C, Length: xxx in m
1x / 1x TSMLMP/MP50I12G4-xxx::tSML - FO Micro Distribution Trunk Cable both sides 1x MPO Female 12G50/125µ OM4 LSHF, Type C, Length: xxx in m
tSML - FO Micro Distribution Trunk Cable both sides 1x MPO Female 12G50/125µ OM4 LSHF, Type C, Length: xxx in m
4x / 4x TSMLMP/MP50I48G4-xxx::tSML - FO Micro Distribution Trunk Cable both sides 4x MPO Female 48G50/125µ OM4 LSHF, Type C, Length xxx in m
tSML - FO Micro Distribution Trunk Cable both sides 4x MPO Female 48G50/125µ OM4 LSHF, Type C, Length xxx in m
tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC f. Module 0.5U, length: xx in m
tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC LID f. Module 0.5U, length: xx in m
tSML - TP Trunk Cable Snap-In both ends 6xRJ45 DC LID (one enclosed) f. Module 0.5U, length: xx in m
tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC (one enclosed) f. Module 0.5U, length: xx in m
tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT LSHF-F, length: xx in m
tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT PUR, length: xx in m

Media objects

tBL® - RJ45 Module Cat.6A Certificate

tSML - Flyer EN 24.03.2016