Current selection

tML® tde Modular Link

tML® is a patented modular developed cabling system, which consists of three core components: module, trunk cable and rack mount enclosure.
The system components, preterminated with connectors and tested ex works, facilitate very fast installation of both twisted pair and fiber-optic cables. Ready-made trunk cables, providing a high number of pairs or fibers, can simply be plugged together using patch panels. Up to 96x LC duplex and/or 48 x RJ45 of haven can be accommodated in such a way on 1U.
At the heart of the tML – tde Modular Link Systems are MPO/MTP® and Telco connectors, with which 12 optical fibers or 24 copper pairs can be connected simultaneously. Fiber-optic and twisted pair modules can be combined on one rack unit within a panel without difficulty.

tML® - Rack Mount Enclosures 10''/1U stainless steel frontplate for 4 x modules
tML® - Rack Mount Enclosures 10''/1U black frontplate for 4 x modules
tML® - Rack Mount Enclosures 19''/1U with drawer pull-out aluminum frontplate for 6 x modules
tML® - Cover for Rack Mount Enclosures 19''/1U
tML® - Rack Mount Enclosures 19''/1U stainless steel frontplate for 8 x modules
tML® - Rack Mount Enclosures 19''/1U with drawer pull-out for 8 x modules
tML® - Cover w. integrated patchcord management and labeling strip for rack mount enclosures 19''/1U extendable for 8 x modules
tML® - Rack Mount Enclosures 19''/1U black frontplate for 8 x modules
tML® - DUO Rack Mount Enclosure System 19''/2U for mounting under the cable tray
tML® - Cable Mounting Bracket Breakout 12fold f. Rack Mount Enclosures 1U
tML® - Cable Mounting Bracket Breakout 4fold for Rack Mount Enclosures extendable 1U for 6x Modules
tML® - Cable Mounting Bracket Breakout 6fold for Rack Mount Enclosures 1U
tML® - Cable Mounting Bracket Blind Plate for Rack Mount Enclosures 1U
tML® - Cable entry blind plate for rack mount enclosure extendable 1U
tML® - Module Blind Plate for Rack Mount Enclosure 10" or 19''/1U
tML® - Module Blind Plate for Rack Mount Enclosure 19''/1U extendable for 8x Modules
tML® - Module-/Blind Plate for Rack Mount Enclosure 19''/1U extendable for 8x Modules
tML® - Module Blind Plate for Rack Mount Enclosure 10" or 19''/1U, black
tML® - Blind Module for Rack Mount Enclosure 1U
4x / 6x TML-M06MPP/04MP50G3X::tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM3, SR4
tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM3, SR4
4x / 6x TML-M06MPP/04MP50G4X::tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM4, SR4
tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM4, SR4
4x / 6x TML-M06MPP/04MP50G5X::tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
2x / 24x TML-M12LCADK/MP09E-X::tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2
2x / 24x TML-M12LCADS/MP09E-X::tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex w. shutter 9/125µ OS2
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC APC Duplex w. shutter 9/125µ OS2

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

tBL® - RJ45 Module Cat.6A Certificate