Current selection

TP Components

tBL® - surface frame empty for wall outlet, 80 x 42 x 80 mm RAL9010
tBL® - wall outlet 45° for 1x Keystone Module incl. frame 80x80mm, RAL9010
tBL® - wall outlet 45° for 2x Keystone Modules incl. frame 80x80mm, RAL9010
tBL® - wall outlet 45° for 3x Keystone Modules incl. frame 80x80mm, RAL9010
tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010
tBL® - wall outlet (open design) 45° for 2x Keystone Modules
tBL® - Breakout Panel 19"/0.5U straight blank w/o cover for 4x RJ45 DC 6fold 10GbE
tBL® - blind plate Snap-In for Breakout Panel 19''/0.5U
tBL® - Cover for Breakout Panel 19"/0.5U straight
tBL® - Breakout Panel 19"/0.5U angled blank w/o cover for 4x RJ45 DC 6fold 10GbE
tBL® - Cover for Breakout Panel 19"/0.5U angled
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A w/o termination block
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A, termination block AWG 22-24
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A, termination block AWG 26-27
tBL® - Patch Panel 19" 1U, for 24x RJ45 Keystone modules, RAL 7035
tBL® - S/FTP 4P AWG23/1 Cat.7A LSHF-FR
tBL® - S/FTP 4P AWG22/1 Cat.7 LSHF-FR
Draka - UC1500 SS22 Cat.7A 25GbE S/FTP LSHF-FR Cca
Draka - UC300 24 Cat.5e U/UTP 2x4P (LSHF)
Draka - UC300 24 Cat.5e U/UTP 4P (LSHF)
Draka - UC300 26 Cat.5e U/UTP Colour: xx
Draka - UC300 HS24 Cat.5e SF/UTP 2x4P (LSHF)
Draka - UC300 HS24 Cat.5e SF/UTP 4P (LSHF)
Draka - UC300 HS26 Cat.5e SF/UTP Colour: zz

Media objects

tBL® - RJ45 Module Cat.6A Certificate

tBL® - RJ45 Module (tool-less) Cat.6A Certificate