Current selection

tML® tde Modular Link

tML® is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MPO/MTP® and Telco connectors, which can be used to connect at least six or twelve ports at a time. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML® Xtended, tML®-24 and now tML®-32 for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G and 400G.

4x / 6x TML-M06MPP/04MP50G5X::tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
tML® Xtended - FO Dark Fiber Module 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
2x / 24x TML-M12LCDS/MP50G5X::tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
tML® Xtended - FO Module 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
2x / 6x TML-M06MPP/02M2-50G5::tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM5, SR4
tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM5, SR4
1x / 24x TML-M12LCDS/M2-50G5::tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
4x / 12x TML-M12MPP/04M2-50G5::tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM5, SR4
tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM5, SR4
8x / 1x TML-M04LCDS/MPP50G5::tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM5 40GbE
tML® - FO Breakout Module MPO/MTP® with Pins/4x LC Duplex 50/125µ OM5 40GbE
16x / 2x TML-M08LCDS/MPP50G5::tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM5 40GbE
tML® HD - FO Breakout Module 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM5 40GbE
20x / 1x TML-M10LCDS/M2P50G5::tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5
tML® 24 - HD FO Breakout Module 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5
tML® - partial front panel with 6x LC Duplex w. shutter OM5 limegreen for Rack Mount Enclosure 1U
tML® - partial front panel with 6x LC Duplex w. shutter OM5 limegreen for Rack Mount Enclosure 1U extendable
tML® - partial front plate with 6x MPO/MTP® Type A (Key Up/Down) OM5 limegreen for the Rack Mount Enclosure 1U
tML® - partial front plate with 6x MPO/MTP® Type A (Key Up/Down) OM5 limegreen for the Rack Mount Enclosure 1U extendable
tML® - HD FO partial front panel with 12x LC Duplex w. shutter OM5 limegreen for Rack Mount Enclosure 1U
tML® - HD FO partial front panel with 12x LC Duplex w. shutter OM5 limegreen for Rack Mount Enclosure 1U extendable
tML® - partial front plate with 12x MPO/MTP® Type A (Key Up/Down) OM5 Limegreen for the Rack Mount Enclosure 1U
tML® - partial front plate with 12x MPO/MTP® Type A (Key Up/Down) OM5 Limegreen for the Rack Mount Enclosure 1U extendable
4x / 6x TML-T06MPP/04MP50G5X::tML® Xtended - FO Dark Fiber Module 5HP 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
tML® Xtended - FO Dark Fiber Module 5HP 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
tML® Xtended - FO Dark Fiber Module 5HP black 4x MPO/MTP® w/o Pins/6x MPO/MTP® w. Pins 50/125µ OM5, SR4
tML® Xtended - FO Module 5HP 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
tML® Xtended - FO Module 5HP black 2x MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
2x / 6x TML-T06MPP/02M2-50G5::tML® 24- FO Dark Fiber Module 5HP 2x 24F MPO/6x 12F MPO with Pins 50/125µ OM5, SR4
tML® 24- FO Dark Fiber Module 5HP 2x 24F MPO/6x 12F MPO with Pins 50/125µ OM5, SR4
tML® 24- FO Dark Fiber Module 5HP black 2x 24F MPO/6x 12F MPO with Pins 50/125µ OM5, SR4
1x / 24x TML-T12LCDS/M2-50G5::tML® 24 - FO Module 5HP 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM5
tML® 24 - FO Module 5HP 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM5
tML® 24 - FO Module 5HP black 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM5

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

tBL® - RJ45 Module Cat.6A Certificate