Current selection

FO Components

tDF® - Distance adapters 32mm for tDF® subrack
tDF® - Loose tube management (6,4mm flex tube) for tDF® subrack
tDF® - loose tube management universal (5mm flex tube) for tDF® subrack
tDF® - Cable guide holder metal, 3fold for tDF® subrack
tDF® - FO cable fan-out complete unit 3U 24-fold for 5,0mm flex tube
tDF® - FO cable fan-out complete unit 3U 12-fold for 6,4mm flex tube
tDF® - Flex tube 6,4mm, Length: 50m
tDF® - Flex tube 5mm, Length: 50m
tDF® - FO flex tube holder 3U 24-fold for 5,0mm
tDF® - FO flex tube holder 3U 12-fold for 6,4mm
tDF® - sub rack 19"/3U/84HP
tDF® - sub rack 19"/3U/84HP with integrated loose tube management (6.4mm flex tube)
tDF® - sub rack 19"/3U/84HP with integrated loose tube management (5mm flex tube)
tDF® - Module Blind Plate 7HP for subrack 19"/3U/84HP
tDF® - FO Premium splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ
tDF® - FO Premium splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ w. 5,0mm flex tube
tDF® - FO Premium splice to patch HD module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2
tDF® - FO Premium splice to patch module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2 w. 5,0mm flex tube
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM3
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM4
tDF® - FO Premium splice to patch module 6x LC PC duplex SM 3U/7HP with pigtails 9/125µ
tDF® - FO Premium splice to patch module 6x LC PC duplex SM 3U/7HP with pigtails 9/125µ w. 5,0mm flex tube
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM3 w. 5,0mm flex tube
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM4 w. 5,0mm flex tube