Current selection

Active Components

Finisar - CFP 100G Transceiver, Singlemode LC angled, 112 Gb/s, 10km
Finisar - CFP 100G Transceiver, Singlemode LC, 112 Gb/s, 10km
Finisar - CFP 100G Transceiver, Singlemode SC, 112 Gb/s, 10km
Finisar - CFP 100G Transceiver, Multimode MPO, 103.1 Gb/s, 100m/150m
Finisar - CFP 100G Transceiver, Multimode MPO, 112 Gb/s, 100m/150m
Finisar - CXP Transceiver, Multimode MPO, 12x10.5 Gb/s, 100m
Finisar - CXP Transceiver, Multimode MPO, 12x12.5 Gb/s, 100m
Finisar - SFP 100M Transceiver, Multimode LC, 200 Mb/s, 2km
Finisar - SFP 1G Transceiver, Singlemode LC, 1.25 Gb/s, 10km
Finisar - SFP 4G Transceiver, Singlemode LC, 4.25 Gb/s, 4km
Finisar - SFP 1G Transceiver, Singlemode LC, 2.125 Gb/s, 55km
Finisar - SFP 4G Transceiver, Singlemode LC, 8.5 Gb/s, 10km
Finisar - SFP+ 16G Transceiver, Singlemode LC, 14.025 Gb/s, 10km
Finisar - SFP 1G Transceiver, Singlemode LC, 2.125 Gb/s, 80km
Finisar - SFP 1G Transceiver, Multimode LC, 2.125 Gb/s, 300m/500m
Finisar - SFP 4G Transceiver, Multimode LC, 4.25 Gb/s, 300m/500m
Finisar - SFP+ 8G Transceiver, Multimode LC, 8.5 Gb/s, 50m/150m
Finisar - SFP+ 8G Transceiver, Multimode LC, 8.5 Gb/s, 50m/150m
Finisar - SFP+ 16G Transceiver, Multimode LC, 14.025 Gb/s, 35m/100m
Finisar - SFP+ 10G Transceiver, Singlemode LC, 10.3 Gb/s, 1km
Finisar - XFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10km
Finisar - SFP+ 10G Transceiver, Singlemode LC, 10.5 Gb/s, 10km
Finisar - SFP+ 1G/10G Transceiver, Singlemode LC, 10.3 Gb/s, 10km
Finisar - XFP+ 10G Transceiver, Singlemode LC, 11.3 Gb/s, 40km

Media objects