Current selection

tPM - tde Patch Cord Management

tPM - Patch Cable Management System for orderly patch cord management with integrated strain relief. The utility patent protected three-part system consists of a 19" panel, cable guide holder and foam inserts. The cable guide holders can be fitted with different foam inserts and fixed in 17 different positions on the 19" panel. In addition up to 6 conventional plastic or metal rings can be used. Therefore a wide variety of cable volume will be taken into account.

The simple mounting and locking mechanism of the cable guide holders works without tools. The foam inserts are available with cut-outs for a variety of cable types and cable volume. The support plate is prepared for attachment a bulkhead plate to sealing the U.

Cable exit plate 40 x 111 mm
tPM - Patch Cord Management 19" 1U, 4x cable guide holders without foam inserts black
tPM - Cover for Panel 19" 1U
tPM - Panel 19" 1U with 2x cable entries and brush strips, without cable guide holders, black
tPM - Panel 19" 1U without cable guide holders, black
tPM - Panel straight without cable guide holders, mounting on the left, black
tPM - Panel straight for vertical cable management, mounting on the left or right, black
tPM - Panel 90° angled without cable guide holders, mounting on the left, black
tPM - Panel straight without cable guide holders, mounting on the right, black
tPM - Panel 90° angled without cable guide holders, mounting on the right, black
tPM - Cable guide holder for panel 19" 1U without foam insert, black
tPM - FO Patch Cord Management ring plastic, 100mm, black
tPM - TP Patch Cord Managment ring metal, 110mm
tPM - TP Patch Cord Managment double metal ring, 110mm
tPM - FO Patch Cord Management ring plastic, 56mm, black
tPM - TP Patch Cord Managment metal ring, 75mm
tPM - Foam insert for cable guide holder, "sawtooth shape", flattened, black
tPM - Foam insert for cable guide holder, "sawtooth shape", black
tPM - Foam insert for cable guide holder, 48 cut-outs, Ø 1mm, black
tPM - Panel straight vertical 65 cm, without cable guide holders and without mounting brackets, black
tPM - Panel straight vertical 85 cm, without cable guide holders and without mounting brackets, black
tPM - Mounting bracket set (2 pcs.) straight for tPM panels vertical incl. fixing screws, black
tPM - Mounting bracket left for tPM panel vertical incl. fixing screws, black
tPM - Mounting bracket right for tPM panel vertical incl. fixing screws, black

Filter

Keine weiteren Filter vorhanden