Skip navigation
Home
About us
Company history
Quality
CPR/BauPVO
Reference projects
CERN & fiber optic technology from tde
Code of Conduct for Datacentres
Code of Conduct FAQ´s
Partners
General Terms and Conditions
Jobs
tde in video
Products
Product overview
Configurator
FO Cable Configurator
Optical splice enclosure configurator
Online shop
News
Press
Media pool
Tracking
Contact
Contacts
Editorial
Privacy Policy
Menu
Menu
Skip navigation
Home
About us
Company history
Quality
CPR/BauPVO
Reference projects
CERN & fiber optic technology from tde
Code of Conduct for Datacentres
Code of Conduct FAQ´s
Partners
General Terms and Conditions
Jobs
tde in video
Products
Product overview
Configurator
FO Cable Configurator
Optical splice enclosure configurator
Online shop
News
Press
Media pool
Tracking
Contact
Contacts
Editorial
Privacy Policy
Deutsch
English
Skip navigation
tML® tde Modular Link
×
Systems
tML® - tde Modular Link
Categories
tML® - Rack Mount Enclosures 1U + Accessories
tML® Xtended - FO Modules MPO/MTP®
tML® 24 - FO Modules MPO/MTP®
tML® Breakout - LWL Module MPO/MTP®
tML® Standard - FO Modules MPO/MTP®
tML® - partial front panels
tML® - TP Modules Telco
tML® - TP Trunk Cables
tML® - Rack Mount Enclosures 3U + Accessories
tML® Xtended - FO Modules MPO/MTP® 5HP
tML® 24 - FO Modules MPO/MTP® 5HP
tML® Breakout - LWL Module MPO/MTP® 5TE
tML® Standard - FO Modules MPO/MTP® 5HP
tML® - partial front panels 5HP
tML® - TP Modules Telco 5HP
tML® - TP Trunk Cables 5HP
tML® Xtended - FO Trunk Cables MPO/MTP®
tML® Xtended - FO Patch cord MPO/MTP® SR4
tML® 24 - FO Trunk Cables MPO/MTP®
tML® 24 - FO Patch cord MPO/MTP® SR8/SR10
tML® Standard - FO Trunk Cables MPO/MTP®
tML® Standard- FO Patch cords MPO/MTP® SR4
tML® - FO Fan-out Cables
tML® - TP Trunk Cables Telco F/F
tML® - DIN Rail Mounting Kit
tML® - Floor box frame
tML® - Cube
tML® - FO Master splice enclosure
tML® - Patch Cord Managment
tML® - TP Patch cords RJ45/RJ45
tML® - FO Patch cords LC HD/LC HD
tML® - Modules Housing
tML® - FO TAP Modules
tML® - FO Spine Leaf Mesh Modules
Consolidation Point
FO Components
×
Systems
tde - FO Cleaning Tools for Connectors and Adapters
tde - Secure Patchcords with locking feature
tde - HEB (Hermaphroditic Expanded Beam)
tde - Fiber Optic Assemblies
FO Components
tde - Mil-Tac Cable
tde - Standard FO Cables
tde - FO Attenuators
tde - FO Universal cables
tMO - tde Modular Optical Connector
E2000™ Adapter
tde - MiniMetro CWDM Mux/Demux
tBG II - tde Subrack
tBL® - tde Basic Link (FO Enclosures)
tDF® - tde Distribution Frame (ODF)
Categories
tDF® - Sub Rack + Accessories
tDF® - FO Splice Modules Premium
tDF® - FO Splice Modules Standard
tDF® - FO Splice Modules
tDF® - Rack System + Accessories
FO Patch Cords Duplex Standard
FO Patch Cords Duplex Premium
FO Patch Cords Simplex Standard
FO Patch Cords Simplex Premium
FO Cable Pigtails Standard
FO Cable Pigtails Premium
FO Pigtails Standard
FO Pigtails Premium
FO Trunk Cables Standard
FO Trunk Cables Premium
FO MPO/MTP® Standard
FO MPO/MTP® Premium
FO Sub Racks
FO splice module standard
FO splice module premium
FO Splice Boxes
FO DIN rail splice module
FO DIN rail splice module Premium
FO Splice Accessories
FO Cleaning Tools
FO Adapters
FO Attenuators
FO Connectors
FO Preterminated Cables for Blowing
FO Cables
FO Secure Solutions
CWDM
Active Components
×
Systems
Finisar - Transceiver
Transition Networks
GBIC-, SFP-, XFP-, XENPAK-Transceiver
Categories
GBIC Modules
SFP Modules
XFP Modules
XENPAK Modules
Transceivers
Transition Networks - Network Adapters
Transition Networks - Accessories
Transition Networks - Network Switches
Transition Networks - Media Converters, Extenders & NIDs
Transition Networks - Optical Devices
tSML tde Semi Modular Link
×
Systems
tSML - tde Semi Modular Link
Categories
tSML - FO/TP Breakout Module 19"/ 0.5U
tSML - FO/TP Breakout Module 19"/ 0.5U angled
tSML - FO/TP Breakout Module accessories
tSML - FO Modules 19"/ 0.5U
tSML - LWL Breakoutmodule 19"/ 0.5HE
tSML - FO Modules 19"/ 0.5U angled
tSML - LWL Breakoutmodule 19"/ 0.5HE gewinkelt
tSML - TP Modul 19"/ 0.5HE Telco
tSML - FO Trunk Cables MPO/MTP®
tSML - TP Trunk Cables
tSML - TP Trunk Cable Telco F/F
tPM tde Patchcord Management
×
Systems
tPM - tde Patch Cord Management
Categories
Cable Management
TP Components
×
Systems
UC Data Cable - Draka Office Network Solution
UC FUTURE - Draka Datacom Solution
UC Industrial cables
tBL® - tde Basic Link (TP)
tde - TP cable assemblies
Categories
TP Outlets
TP Patch Panels
TP Cable
TP Patch Cords
TP Trunk Cables
TP Telco Cables
TP Tools
TP RJ45 Modules
TP Termination Block
TP Floor box frame
Accessories
Consolidation Point
tde - trans data elektronik GmbH (EN)
Product overview
tSML tde Semi Modular Link
tSML - TP Modul 19"/ 0.5HE Telco
Filter
Current selection
tSML - TP Modul 19"/ 0.5HE Telco
TSML-M24RJ45/TELCO-M
tSML - TP Module 19"/0.5U straight 24x RJ45/4x Telco Gigabit Ethernet shielded
PDF
Shop
Watch list
articles per page
24
48
72
show all
Media objects
tSML - Flyer EN 24.03.2016
Download (3.3 MiB)
Filter
Performance
◻
Cat.5e (1)
This website uses cookies. By continuing to use the website, you consent to the use of cookies.
More information.
I agree.