Current selection

tSML - FO Modules 19"/ 0.5U

4x / 48x TSML-M24LCADK/MPP09E::tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC APC Duplex 9/125µ OS2
tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC APC Duplex 9/125µ OS2
4x / 48x TSML-M24LCDK/MPP09E::tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 9/125µ OS2
tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 9/125µ OS2
4x / 48x TSML-M24LCDK/MPP50G3::tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 50/125µ OM3
tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 50/125µ OM3
4x / 48x TSML-M24LCDK/MPP50G4::tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 50/125µ OM4
tSML - FO Module 19"/0.5U straight 4x MPO/MTP® Male/24x LC Duplex 50/125µ OM4
16x / 24x TSML-M24MPP/16MPP50G3::tSML - FO Dark Fiber Module 19"/0.5U straight 16x MPO/MTP® Male/ 24x MPO/MTP® Male 50/125µ OM3, SR4
tSML - FO Dark Fiber Module 19"/0.5U straight 16x MPO/MTP® Male/ 24x MPO/MTP® Male 50/125µ OM3, SR4
16x / 24x TSML-M24MPP/16MPP50G4::tSML - FO Dark Fiber Module 19"/0.5U straight 16x MPO/MTP® Male/ 24x MPO/MTP® Male 50/125µ OM4, SR4
tSML - FO Dark Fiber Module 19"/0.5U straight 16x MPO/MTP® Male/ 24x MPO/MTP® Male 50/125µ OM4, SR4
8x / 96x TSML-M48LCAD/MPP09E::tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC APC duplex 9/125µ OS2
tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC APC duplex 9/125µ OS2
8x / 96x TSML-M48LCD/MPP09E::tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 9/125µ OS2
tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 9/125µ OS2
8x / 96x TSML-M48LCD/MPP50G3::tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 50/125µ OM3
tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 50/125µ OM3
8x / 96x TSML-M48LCD/MPP50G4::tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 50/125µ OM4
tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 50/125µ OM4

Media objects

tSML - Flyer EN 24.03.2016