Current selection

tML® Xtended - FO Trunk Cables MPO/MTP®

tML® Xtended - FO Trunk Cable both sides 1xMPO/MTP® with Pins 12E9/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 2xMPO/MTP® with Pins 24E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 4xMPO/MTP® with Pins 48E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 6xMPO/MTP® with Pins 72E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 8xMPO/MTP® with Pins 96E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® with Pins 12E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution trunk cable both sides 2xMPO/MTP® with Pins 24E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution Trunk Cable both sides 4xMPO/MTP® w. Pins 48E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution Trunk Cable both sides 8xMPO/MTP® w. Pins 96E09/125µ OS2 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 2xMPO/MTP® w. Pins 24G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 4xMPO/MTP® w. Pins 48G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 6xMPO/MTP® w. Pins 72G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Trunk Cable both sides 8xMPO/MTP® w. Pins 96G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM5 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution trunk cable both sides 2xMPO/MTP® w. Pins 24G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution trunk cable both sides 2xMPO/MTP® w. Pins 24G50/125µ OM5 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution Trunk Cable both sides 4xMPO/MTP® w. Pins 48G50/125µ OM4 LSHF, Type B, Length: xx in m
tML® Xtended - FO Micro Distribution Trunk Cable both sides 8xMPO/MTP® w. Pins 96G50/125µ OM4 LSHF, Type B, Length: xx in m

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019