Current selection

tML® Standard - FO Modules MPO/MTP®

4x / 2x TML-M02M2P/04MPP50G3::tML® - FO Module 4x 12F MPO w. Pins/2x 24F MPO w. Pins 50/125µ OM3 100GbE
tML® - FO Module 4x 12F MPO w. Pins/2x 24F MPO w. Pins 50/125µ OM3 100GbE
4x / 2x TML-M02M2P/04MPP50G4::tML® - FO Module 4x 12F MPO w. Pins/2x 24F MPO w. Pins 50/125µ OM4 100GbE
tML® - FO Module 4x 12F MPO w. Pins/2x 24F MPO w. Pins 50/125µ OM4 100GbE
2x TML-M03URM8A/MPP09E::tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 APC 9/125µ OS2
tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 APC 9/125µ OS2
2x TML-M03URM8/MPP09E::tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 9/125µ OS2
tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 9/125µ OS2
2x TML-M03URM8/MPP50G::tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 50/125µ OM2
tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 50/125µ OM2
2x TML-M03URM8/MPP50G3::tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 50/125µ OM3
tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 50/125µ OM3
2x TML-M03URM8/MPP50G4::tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 50/125µ OM4
tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 50/125µ OM4
2x TML-M03URM8/MPP62G::tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 62,5/125µ OM1
tML® - FO Module 2x MPO/MTP® with Pins/3x URM K8/K8 62,5/125µ OM1
10x TML-M06/04MPP50G3::tML® - FO Dark Fiber Module MPO/MTP® 4x MPO with Pins/6x MPO with Pins 50/125µ OM3, SR4
tML® - FO Dark Fiber Module MPO/MTP® 4x MPO with Pins/6x MPO with Pins 50/125µ OM3, SR4
10x TML-M06/04MPP50G4::tML® - FO Dark Fiber Module MPO/MTP® 4x MPO with Pins/6x MPO with Pins 50/125µ OM4, SR4
tML® - FO Dark Fiber Module MPO/MTP® 4x MPO with Pins/6x MPO with Pins 50/125µ OM4, SR4
1x / 12x TML-M06E2AC/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x E2000 APC Compact 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x E2000 APC Compact 9/125µ OS2
1x / 12x TML-M06E2C/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 9/125µ OS2
1x / 12x TML-M06E2C/MPP50G::tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 50/125µ OM2
tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 50/125µ OM2
1x / 12x TML-M06E2C/MPP50G3::tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 50/125µ OM3
tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 50/125µ OM3
1x / 12x TML-M06E2C/MPP50G4::tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 50/125µ OM4
tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 50/125µ OM4
1x / 12x TML-M06E2C/MPP62G::tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 62,5/125µ OM1
tML® - FO Module MPO/MTP® with Pins/6x E2000 Compact 62,5/125µ OM1
1x / 12x TML-M06LCADKH/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex 9/125µ OS2
1x / 12x TML-M06LCADS/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex w. shutter 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x LC APC Duplex w. shutter 9/125µ OS2
1x / 12x TML-M06LCDKH/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 9/125µ OS2
1x / 12x TML-M06LCDKH/MPP50G::tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 50/125µ OM2
tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 50/125µ OM2
1x / 12x TML-M06LCDKH/MPP50G3::tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 50/125µ OM3
tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 50/125µ OM3
1x / 12x TML-M06LCDKH/MPP50G4::tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 50/125µ OM4
tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 50/125µ OM4
1x / 12x TML-M06LCDKH/MPP62G::tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 62,5/125µ OM1
tML® - FO Module MPO/MTP® with Pins/6x LC Duplex 62,5/125µ OM1
1x / 12x TML-M06LCDS/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x LC Duplex w. shutter 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x LC Duplex w. shutter 9/125µ OS2

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019