Current selection

tML® - FO Fan-out Cables

1x / 6x TMLE2C/MPP50I12G3-xx::tML® - FO Fan-out Cable MPO/MTP® w. Pins/6x E2000 Compact 12G50/125µ OM3 LSOH, Length: xx
tML® - FO Fan-out Cable MPO/MTP® w. Pins/6x E2000 Compact 12G50/125µ OM3 LSOH, Length: xx
12x / 1x TML-E2/MPP50I12G3-xx::tML® - FO Fan-out Cable MPO/MTP® w. Pins/12x E2000 12G50/125µ OM3 LSOH, Length: xx
tML® - FO Fan-out Cable MPO/MTP® w. Pins/12x E2000 12G50/125µ OM3 LSOH, Length: xx
6x / 1x TML-LC/MPP50I12G3-xx::tML® - FO Fan-out Cable MPO/MTP® with Pins/ 6x LC Duplex 12G50/125µ OM3 LSOH, Length: xx
tML® - FO Fan-out Cable MPO/MTP® with Pins/ 6x LC Duplex 12G50/125µ OM3 LSOH, Length: xx
1x / 2x TML-M2/MPP50I24G3Cxx::tML® - Mini Fanout 1x 24F MPO Female/2x 12F MPO Male 24G50/125µ OM3 100GbE, Type C, Length: xx in m
tML® - Mini Fanout 1x 24F MPO Female/2x 12F MPO Male 24G50/125µ OM3 100GbE, Type C, Length: xx in m
1x / 6x TML-MPP/SC50I12G3-xx::tML® - FO Fan-out Cable MPO/MTP® with Pins/6x SC Duplex 12G50/125µ OM3 LSOH, Length: xx
tML® - FO Fan-out Cable MPO/MTP® with Pins/6x SC Duplex 12G50/125µ OM3 LSOH, Length: xx

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019