Current selection

tML® Breakout - LWL Module MPO/MTP® 5TE

8x / 1x TML-T04LCAD/MPP09E::tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE
tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE
8x / 1x TML-T04LCAD/MPP09ES::tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE
tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC APC Duplex 9/125µ OS2 40GbE
8x / 1x TML-T04LCD/MPP50G3::tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC Duplex 50/125µ OM3 40GbE
tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC Duplex 50/125µ OM3 40GbE
8x / 1x TML-T04LCD/MPP50G3S::tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC Duplex 50/125µ OM3 40GbE
tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC Duplex 50/125µ OM3 40GbE
8x / 1x TML-T04LCD/MPP50G4::tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC Duplex 50/125µ OM4 40GbE
tML® - FO Breakout Module 5HP MPO/MTP® with Pins/4x LC Duplex 50/125µ OM4 40GbE
8x / 1x TML-T04LCD/MPP50G4S::tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC Duplex 50/125µ OM4 40GbE
tML® - FO Breakout Module 5HP black MPO/MTP® with Pins/4x LC Duplex 50/125µ OM4 40GbE
16x / 2x TML-T08LCAD/MPP09E::tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE
tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE
16x / 2x TML-T08LCAD/MPP09ES::tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE
tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC APC Duplex 9/125µ OS2 40GbE
16x / 2x TML-T08LCD/MPP50G3::tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM3 40GbE
tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM3 40GbE
16x / 2x TML-T08LCD/MPP50G3S::tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM3 40GbE
tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM3 40GbE
16x / 2x TML-T08LCD/MPP50G4::tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM4 40GbE
tML® HD - FO Breakout Module 5HP 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM4 40GbE
16x / 2x TML-T08LCD/MPP50G4S::tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM4 40GbE
tML® HD - FO Breakout Module 5HP black 2x MPO/MTP® with Pins/8x LC Duplex 50/125µ OM4 40GbE
20x / 1x TML-T10LCAD/M2P09E::tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2
tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2
20x / 1x TML-T10LCAD/M2P09ES::tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2
tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC APC Duplex 9/125µ OS2
20x / 1x TML-T10LCD/M2P50G3::tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3
tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3
20x / 1x TML-T10LCD/M2P50G3S::tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3
tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM3
20x / 1x TML-T10LCD/M2P50G4::tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4
tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4
20x / 1x TML-T10LCD/M2P50G4S::tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4
tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4
20x / 1x TML-T10LCDS/M2P50G5::tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5
tML® 24 - HD FO Breakout Module 5HP 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5
20x / 1x TML-T10LCDS/M2P50G5S::tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5
tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM5

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019