Current selection

tML® 24 - FO Modules MPO/MTP®

2x / 6x TML-M06MPP/02M2-09E::tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 09/125µ OS2, LR4
tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 09/125µ OS2, LR4
2x / 6x TML-M06MPP/02M2-50G3::tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM3, SR4
tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM3, SR4
2x / 6x TML-M06MPP/02M2-50G4::tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM4, SR4
tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM4, SR4
2x / 6x TML-M06MPP/02M2-50G5::tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM5, SR4
tML® 24- FO Dark Fiber Module 2x 24F MPO without Pins/6x 12F MPO with Pins 50/125µ OM5, SR4
1x / 24x TML-M12LCADK/M2-09E::tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC APC Duplex 9/125µ OS2
1x / 24x TML-M12LCADS/M2-09E::tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC APC Duplex w. shutter 9/125µ OS2
tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC APC Duplex w. shutter 9/125µ OS2
1x / 24x TML-M12LCDK/M2-09E::tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 9/125µ OS2
1x / 24x TML-M12LCDK/M2-50G3::tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM3
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM3
1x / 24x TML-M12LCDK/M2-50G4::tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM4
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex 50/125µ OM4
1x / 24x TML-M12LCDS/M2-09E::tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 9/125µ OS2
tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 9/125µ OS2
1x / 24x TML-M12LCDS/M2-50G4::tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM4
tML® 24 - FO Module 1x 24F MPO/MTP®/12x LC Duplex w. shutter 50/125µ OM4
1x / 24x TML-M12LCDS/M2-50G5::tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
tML® 24 - FO Module 1x 24F MPO/MTP® without Pins/12x LC Duplex w. shutter 50/125µ OM5
2x TML-M12MD/02M2-50G4::tML® 24 - FO Module 2x 24F MPO without Pins/12x MDC 50/125µ OM4
tML® 24 - FO Module 2x 24F MPO without Pins/12x MDC 50/125µ OM4
4x / 12x TML-M12MPP/04M2-09E::tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 9/125µ OS2, LR4
tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 9/125µ OS2, LR4
4x / 12x TML-M12MPP/04M2-50G3::tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM3, SR4
tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM3, SR4
4x / 12x TML-M12MPP/04M2-50G4::tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM4, SR4
tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM4, SR4
4x / 12x TML-M12MPP/04M2-50G5::tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM5, SR4
tML® 24- FO Dark Fiber Module 4x 24F MPO without Pins/12x 12F MPO with Pins 50/125µ OM5, SR4

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019