Current selection

tML® tde Modular Link

tML® is a patented modular developed cabling system, which consists of three core components: module, trunk cable and rack mount enclosure.
The system components, preterminated with connectors and tested ex works, facilitate very fast installation of both twisted pair and fiber-optic cables. Ready-made trunk cables, providing a high number of pairs or fibers, can simply be plugged together using patch panels. Up to 96x LC duplex and/or 48 x RJ45 of haven can be accommodated in such a way on 1U.
At the heart of the tML – tde Modular Link Systems are MPO/MTP® and Telco connectors, with which 12 optical fibers or 24 copper pairs can be connected simultaneously. Fiber-optic and twisted pair modules can be combined on one rack unit within a panel without difficulty.

1x / 12x TML-M06SCDK/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 9/125µ OS2
1x / 12x TML-M06SCDK/MPP50G::tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 50/125µ OM2
tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 50/125µ OM2
1x / 12x TML-M06SCDK/MPP50G3::tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 50/125µ OM3
tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 50/125µ OM3
1x / 12x TML-M06SCDK/MPP50G4::tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 50/125µ OM4
tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 50/125µ OM4
1x / 12x TML-M06SCDK/MPP62G::tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 62,5/125µ OM1
tML® - FO Module MPO/MTP® with Pins/6x SC Duplex 62,5/125µ OM1
1x / 12x TML-M06STDK/MPP09E::tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 9/125µ OS2
tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 9/125µ OS2
1x / 12x TML-M06STDK/MPP50G::tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 50/125µ OM2
tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 50/125µ OM2
1x / 12x TML-M06STDK/MPP50G3::tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 50/125µ OM3
tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 50/125µ OM3
1x / 12x TML-M06STDK/MPP50G4::tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 50/125µ OM4
tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 50/125µ OM4
1x / 12x TML-M06STDK/MPP62G::tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 62,5/125µ OM1
tML® - FO Module MPO/MTP® with Pins/6x ST Duplex 62,5/125µ OM1
2x / 24x TML-M12LCADK/MPP09E::tML® HD - FO Module MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2
tML® HD - FO Module MPO/MTP® with Pins/12x LC APC Duplex 9/125µ OS2
2x / 24x TML-M12LCADS/MPP09E::tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC APC Duplex w. shutter 9/125µ OS2
tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC APC Duplex w. shutter 9/125µ OS2
2x / 24x TML-M12LCDK/MPP09E::tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2
tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 9/125µ OS2
2x / 24x TML-M12LCDK/MPP50G3::tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 50/125µ OM3
tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 50/125µ OM3
2x / 24x TML-M12LCDK/MPP50G4::tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 50/125µ OM4
tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex 50/125µ OM4
2x / 24x TML-M12LCDS/MPP09E::tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex w. shutter 9/125µ OS2
tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex w. shutter 9/125µ OS2
2x / 24x TML-M12LCDS/MPP50G4::tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex w. shutter 50/125µ OM4
tML® HD - FO Module 2x MPO/MTP® with Pins/12x LC Duplex w. shutter 50/125µ OM4
tML® - partial front panel with 6x LC Duplex SM blau for Rack Mount Enclosure 1U extendable
tML® - partial front panel with 6x LC Duplex SM green for Rack Mount Enclosure 1U extendable
tML® - partial front panel with 6x LC Duplex OM3 aqua for Rack Mount Enclosure 1U extendable
tML® - partial front panel with 6x LC Duplex OM4 magenta for Rack Mount Enclosure 1U extendable
tML® - partial front panel with 6x LC Duplex OM2 beige for Rack Mount Enclosure 1U
tML® - partial front panel with 6x LC Duplex OS2 blue for Rack Mount Enclosure 1U
tML® - partial front panel with 6x LC APC Duplex OS2 green for Rack Mount Enclosure 1U

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019

tBL® - RJ45 Module Cat.6A Certificate