Current selection

UC Data Cable - Draka Office Network Solution

Symmetrical 100 Ω data transmission cables from Universal Cable line UC.. acc. to ISO/IEC 11801, EN 50173 and EIA/TIA 568A are used for high speed data transmission, mainly in secondary and horizontal cabling in standardised, manufacturer-independent local networks (LAN), ranging from Token Ring, Ethernet, ISDN, TPDDI, Fast-Ethernet 100Base-TX to ATMand Gigabit-Ethernet 1000Base-T and CATV. All shielded cables of line UC400 and up are ready for 10 Gigabit Ethernet (IEEE802.3: 10GBase-T).

Draka - UC1500 SS22 MULTIMEDIA S/FTP
Draka - UC300 24 Cat.5e U/UTP 2x4P (LSHF)
Draka - UC300 24 Cat.5e U/UTP 4P (LSHF)
Draka - UC300 26 Cat.5e U/UTP Colour: xx
Draka - UC300 HS24 Cat.5e SF/UTP 2x4P (LSHF)
Draka - UC300 HS24 Cat.5e SF/UTP 4P (LSHF)
Draka - UC300 HS26 Cat.5e SF/UTP Colour: zz
Draka - UC300 S26 Cat.5e F/UTP Color: zz
Draka - UC400 HS23 Cat.6 S/FTP 2x2P LSHF
Draka - UC400 S27 Cat.6 U/FTP 4P LSHF, Color: zz
Draka - UC900 HS23 Cat.7 S/FTP 4P LSHF-(FR)
Draka - UC900 SS23 Cat.7 S/FTP 2x4P LSHF-(FR)
Draka - UC900 SS23 Cat.7 S/FTP 4P LSHF-(FR)
Draka - UC900 SS27 Cat.7 S/FTP 4P LSHF Colour: zz