Current selection

tde - TP cable assemblies

The tde patch  and trunk cables are manufactured completely at the German facility in Ohrte. Production processes at tde meet the latest standards. The patch cables and trunk cables are manufactured in many different configurations using highly automated processes. The range of products on offer encompasses the entire spectrum of connector types available on the market. To guarantee consistently top quality, only the best components from renowned vendors are used. All tde production staff have the necessary qualifications and education, and have been well trained in using specialist technical equipment.
Each cable application is subjected to a full test procedure and a final visual inspection to ensure that only 100% error-free products are shipped to the customer.

Products made by tde perform at least internationally accepted quality standards and norms. The quality management system is ISO 9001, ISO 14001 and TL9000 certified. 

SF/UTP Patch cord RJ45/RJ45 Hirose w. tde boot Cat.5e UC300 LSHF Crossover Length: xxxx
SF/UTP Patch cord RJ45/RJ45 Hirose w. tde boot Cat.5e UC300 LSHF Length: xxxx
S/FTP Patch cord RJ45/RJ45 Hirose w. tde boot Cat.6A UC900 LSHF Crossover Length: xxxx
S/FTP Patch cord RJ45 Hirose w. tde boot Cat.6A UC900 LSHF Length: xxxx
S/FTP Crossover RJ45/RJ45 Hirose w. tde boot Cat.6 UC900 LSHF Length: xxxx
S/FTP Patch cord RJ45/RJ45 Hirose w. tde boot Cat.6 UC900 LSHF Length: xxxx
S/FTP Trunk-Patch cord both side 6xRJ45, UC Future FRNC Cat.6A grey, Length: xxxx
Telco Hydra Panel 24xRJ45Jack/ 1xTelco 45° Male shielded, 1U, Length: xxxx in cm