Current selection
tBL® - tde Basic Link (TP)
tBL® tde Basic Link (TP) is a complete system solution for structured cabling in Cat6A for transfer rates of up to 10GbE in real time. The tBL® - cabling link corresponds to a permanent link in accordance with ISO / IEC 11801 (EN 50173). The RJ45 modules are available in the form factors Keystone (KS) and Data Center (DC). The compact design of the 6fold RJ45 DC module allows a high packing density of up to 48 RJ45 ports on 1U. The RJ45 module is connected to the tBL® - cable termination block by simply plugging. The slim cable termination block can be easily assembled on the cable by using the tBL® - crimp tool and is suitable for preterminated cables. The modular design of individual RJ45 modules are interchangeable at any time without termination. The RJ45 modules are optional with a LID - Light ID function available. This feature facilitates searching of related ports within a cable link. A cost effective alternative product is the RJ45 keystone module without cable termination block in the tool-less design.
The system solution is complemented by an extensive portfolio of carrier systems. These include design-capable data outlets, floor box frames, Consolidation points, DIN rail modules and patch panels in 1/2 and 1U.
tBL® - surface frame empty for wall outlet, 80 x 42 x 80 mm RAL9010
tBL® - wall outlet 45° for 1x Keystone Module incl. frame 80x80mm, RAL9010
tBL® - wall outlet 45° for 2x Keystone Modules incl. frame 80x80mm, RAL9010
tBL® - wall outlet 45° for 3x Keystone Modules incl. frame 80x80mm, RAL9010
tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010
tBL® - wall outlet (open design) 45° for 2x Keystone Modules
tBL® - Breakout Panel 19"/0.5U straight blank w/o cover for 4x RJ45 DC 6fold 10GbE
tBL® - blind plate Snap-In for Breakout Panel 19''/0.5U
tBL® - Cover for Breakout Panel 19"/0.5U straight
tBL® - Breakout Panel 19"/0.5U angled blank w/o cover for 4x RJ45 DC 6fold 10GbE
tBL® - Cover for Breakout Panel 19"/0.5U angled
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A w/o termination block
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A, termination block AWG 22-24
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A, termination block AWG 26-27
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID w/o termination block
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 22-24
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A with LID, termination block AWG 26-27
tBL® - Patch Panel 19" 1U, for 24x RJ45 Keystone modules, RAL 7035
tBL® - S/FTP 4P AWG23/1 Cat.7A LSHF-FR
tBL® - S/FTP 4P AWG22/1 Cat.7 LSHF-FR
tBL® - TP Trunk Cable both ends preterminated 10GbE 6xRJ45 length: xx
tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules Cat.6A TBL-1200-23
tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules m. LID Cat.6A TBL-1200-23
tBL® - TP Installation Cable both ends 1x RJ45 Keystone Modules m. LID (one enclosed) Cat.6A TBL-1200-23