Current selection

tDF® - tde Distribution Frame (ODF)

tDF® is a modular Central Office solution with the highest packing density. At 46U, up to 4032 fibers can be terminated with LC. In developing the tde has taken primarily attention on the user-friendly installation. So the patented modules are fully be fitted from the front. A 19-inch sub rack occupies three height units and is equipped with twelve splice modules. Per sub rack, up to 288 fibers can be terminated with LC. The splices will be stored in standard splice cassettes. A unique feature of the splice module is the built-in loose tube over length management, which compared to conventional solutions saves  an additional rack unit for the over length  tray. The trunk cables are brought to the sub rack side and splitted there. This results in very short stripping lengths for the trunk cables. Due to the tML® compatibility  also MPO/MTP® modules can be equipped in the same sub rack. The modular design of  the tDF rack system offers maximum flexibility. The racks can be ordered customized completely preconfigured.

tDF® - Distance adapters 32mm for tDF® subrack
tDF® - Loose tube management (6,4mm Flexible tube) for tDF® subrack
tDF® - loose tube management universal (5mm flexible tube) for tDF® subrack
tDF® - Cable guide holder metal, 3fold for tDF® subrack
tDF® - FO cable fan-out complete unit 3U 24-fold for 5,0mm flex tube
tDF® - FO cable fan-out complete unit 3U 12-fold for 6,4mm flex tube
tDF® - Flex tube 6,4mm, Length: 50m
tDF® - Flex tube 5mm, Length: 50m
tDF® - FO flex tube holder 3U 12-fold for 5,0mm
tDF® - FO flex tube holder 3U 12-fold for 6,4mm
tDF® - sub rack 19"/3U/84HP
tDF® - sub rack 19"/3U/84HP with integrated loose tube management (6.4mm flexible tube)
tDF® - sub rack 19"/3U/84HP with integrated loose tube management (5mm flexible tube)
tDF® - Module Blind Plate 7HP for subrack 19"/3U/84HP
tDF® - FO Premium splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ
tDF® - FO Premium splice to patch module 6x LC APC duplex SM 3U/7HP with pigtails 9/125µ w. 5,0mm flex tube
tDF® - FO Premium splice to patch module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2
tDF® - FO Premium splice to patch module 6x LC APC Quad SM 3U/7HP with pigtails 9/125µ OS2 w. 5,0mm flex tube
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM3
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM4
tDF® - FO Premium splice to patch module 6x LC PC duplex SM 3U/7HP with pigtails 9/125µ
tDF® - FO Premium splice to patch module 6x LC PC duplex SM 3U/7HP with pigtails 9/125µ w. 5,0mm flex tube
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM3 w. 5,0mm flex tube
tDF® - FO Premium splice to patch module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM4 w. 5,0mm flex tube