Current selection

tde - Standard FO Cables

The standard fiber optic cable types of tde specifically for the assembling of patch and adapter cables, pigtails and trunk cables has been developed. Also the use in FTTD applications inside buildings is possible. The breakout cables have up to 24 individual elements with a 2mm diameter. The overall cable diameter is very slim.

These cables are characterized by very good termination properties. The cable jacket and the secondary coating are easy removable.

FO Simplexcord 50/125µ OM2 LSOH 2,0mm
FO Simplex cord 50/125µ OM2 LSOH 2,4mm
FO Duplex cord 50/125µ OM2 LSOH 2,0mm
FO Duplex cord 50/125µ OM2 LSOH 2,4mm
FO Indoor cable 12G50/125µ OM2, LSOH
FO Breakout cable 50/125µ OM2 LSOH 2,0mm
FO Breakout cable 4G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 8G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 12G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 16G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 24G50/125µ OM2 LSOH 2,0mm