Current selection
tde - Mil-Tac Cable
Applications: Mil-Tac cables are ideal for use in harsh environments where deployment and retrieval for reuse is required.
- Extremely strong, lightweight, rugged, survivable tight-buffered cables designed for military tactical field use and commercial applications
- Compact, round cable design for ease of transportation and deployment
- Designed for use in adverse environments where reduced size and weight are important
- Helically stranded cable core for flexibility, deployment survivability and exceptional mechanical protection for the optical fibers
- Cables have been tested and are in use in military data communications applications worldwide
- Can be used outdoors for temporary deployment directly on the ground in all terrains, including severe environments
- Suitable for industrial, mining and petrochemical environments
- Crush-resistant and resilient with a thick layer of aramid strength members
- Polyurethane jacketed for abrasion, cut and chemical resistance
Military B-Series Breakout Mil-Tac Cable 2E9/125μ
Military B-Series Breakout Mil-Tac Cable 2G50/125µ
Military B-Series Breakout Mil-Tac Cable 2G62,5/125μ
Military B-Series Breakout Mil-Tac Cable 4E9/125μ
Military B-Series Breakout Mil-Tac Cable 4G50/125μ
Military B-Series Breakout Mil-Tac Cable 4G62,5/125μ
Military B-Series Breakout Mil-Tac Cable 6E9/125μ
Military B-Series Breakout Mil-Tac Cable 6G50/125μ
Military B-Series Breakout Mil-Tac Cable 6G62,5/125μ
Military B-Series Breakout Mil-Tac Cable 8E9/125μ
Military B-Series Breakout Mil-Tac Cable 8G50/125μ
Military B-Series Breakout Mil-Tac Cable 8G62,5/125μ
Military B-Series Breakout Mil-Tac Cable 10E9/125μ
Military B-Series Breakout Mil-Tac Cable 10G50/125µ
Military B-Series Breakout Mil-Tac Cable 10G62,5/125μ
Military B-Series Breakout Mil-Tac Cable 12E9/125μ
Military B-Series Breakout Mil-Tac Cable 12G50/125μ
Military B-Series Breakout Mil-Tac Cable 12G62,5/125μ
Military B-Series Breakout Mil-Tac Cable 18E9/125μ
Military B-Series Breakout Mil-Tac Cable 18G50/125μ
Military B-Series Breakout Mil-Tac Cable 18G62,5/125μ
Military B-Series Breakout Mil-Tac Cable 24E9/125μ
Military B-Series Breakout Mil-Tac Cable 24G50/125μ
Military B-Series Breakout Mil-Tac Cable 24G62,5/125μ