Current selection

FO Components

FO Push-Pull Tab Housing Kit for MPO/MTP® Connector
1x L-M2-50-3-LOOP::FO Loopback Connector 24F MPO/MTP® without pins 50/125µ OM3
FO Loopback Connector 24F MPO/MTP® without pins 50/125µ OM3
1x L-M2-50-4-LOOP::FO Loopback Connector 24F MPO/MTP® without pins 50/125µ OM4
FO Loopback Connector 24F MPO/MTP® without pins 50/125µ OM4
1x L-M2P50-3-LOOP::FO Loopback Connector 24F MPO/MTP® with pins 50/125µ OM3
FO Loopback Connector 24F MPO/MTP® with pins 50/125µ OM3
1x L-M2P50-4-LOOP::FO Loopback Connector 24F MPO/MTP® with pins 50/125µ OM4
FO Loopback Connector 24F MPO/MTP® with pins 50/125µ OM4
1x L-MP50-3-LOOP::FO Loopback Connector MPO/MTP® without pins 50/125µ OM3
FO Loopback Connector MPO/MTP® without pins 50/125µ OM3
1x L-MP50-4-LOOP::FO Loopback Connector MPO/MTP® without pins 50/125µ OM4
FO Loopback Connector MPO/MTP® without pins 50/125µ OM4
1x L-MPP50-3-LOOP::FO Loopback Connector MPO/MTP® with pins 50/125µ OM3
FO Loopback Connector MPO/MTP® with pins 50/125µ OM3
1x L-MPP50-4-LOOP::FO Loopback Connector MPO/MTP® with pins 50/125µ OM4
FO Loopback Connector MPO/MTP® with pins 50/125µ OM4
FO Splice cassette for 12x splices
FO cassette cover for the splice and overlength cassette long
FO cassette cover for overlength cassette short
FO overlength cassette short
FO Splice holder for 12x crimp splice protectors
FO splice cassette strain relief (Ø 0,9-1,1mm)
FO crimp splice protector
FC APC Round Adapter, "D" STYLE, Zirconia Straight Split
FC PC Round Adapter, "D" STYLE, Zirconia Straight Split
FC PC Round Adapter, "D" STYLE, Phosphor Bronze
FC APC Oval Adapter, "HD" STYLE, Zirconia Straight Split
FC PC Oval Adapter, "HD" STYLE, Zirconia Straight Split
FC APC Square Adapter, Solid Body, Zirconia Straight Split
FC PC Square Adapter, Solid Body, Zirconia Straight Split
FC Square Adapter, Solid Body, Phosphor Bronze