Current selection

tDF® - Sub Rack + Accessories

tDF® - Distance adapters 32mm for tDF® subrack
tDF® - Loose tube management (6,4mm Flexible tube) for tDF® subrack
tDF® - loose tube management universal (5mm flexible tube) for tDF® subrack
tDF® - Cable guide holder metal, 3fold for tDF® subrack
tDF® - FO cable fan-out complete unit 3U 12-fold for 5,0mm flex tube
tDF® - FO cable fan-out complete unit 3U 12-fold for 6,4mm flex tube
tDF® - Flex tube 6,4mm, Length: 50m
tDF® - Flex tube 5mm, Length: 50m
tDF® - FO flex tube holder 3U 12-fold for 5,0mm
tDF® - FO flex tube holder 3U 12-fold for 6,4mm
tDF® - subrack 19"/3U/84HP
tDF® - module 19"/3U/84HP with integrated loose tube management (6.4mm flexible tube)
tDF® - module 19"/3U/84HP with integrated loose tube management (5mm flexible tube)
tDF® - Module Blind Plate 7HP for subrack 19"/3U/84HP

Filter

Keine weiteren Filter vorhanden