Current selection
FO splice module premium
tBG2 - FO Premium splice module 6x E2000 Compact APC SM 3U/7HP with pigtails 09/125µ
tBG2 - FO Premium splice module 6x E2000 Compact MM 3U/7HP with pigtails 50/125µ OM3
tBG2 - FO Premium splice module 6x E2000 Compact MM 3U/7HP with pigtails 50/125µ OM4
tBG2 - FO Premium splice module 6x E2000 Compact SM 3U/7HP with pigtails 09/125µ
tBG2 - FO Premium splice module 6x LC APC duplex SM 3U/7HP with pigtails 09/125µ
tBG2 - FO Premium splice HD module 6x LC APC Quad SM 3U/7HP with pigtails 09/125µ OS2
tBG2 - FO Premium splice module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM3
tBG2 - FO Premium splice module 6x LC duplex MM 3U/7HP with pigtails 50/125µ OM4
tBG2 - FO Premium splice module 6x LC duplex SM 3U/7HP with pigtails 09/125µ
tBG2 - FO Premium HD splice module 6x LC Quad MM 3U/7HP with pigtails 50/125µ OM3
tBG2 - FO Premium HD splice module 6x LC Quad MM 3U/7HP with pigtails 50/125µ OM4
tBG2 - FO Premium HD splice module 6x LC Quad SM 3U/7HP with pigtails 09/125µ OS2
tBG2 - FO Premium splice module 6x SC APC duplex SM 3U/7HP with pigtails 09/125µ
tBG2 - FO Premium splice module 6x SC duplex MM 3U/7HP with pigtails 50/125µ OM3
tBG2 - FO Premium splice module 6x SC duplex MM 3U/7HP with pigtails 50/125µ OM4
tBG2 - FO Premium splice module 6x SC duplex SM 3U/7HP with pigtails 09/125µ
tBG2 - FO Premium splice module 12x E2000 MM 3U/7HP with pigtails 50/125µ OM3
tBG2 - FO Premium splice module 12x E2000 MM 3U/7HP with pigtails 50/125µ OM4
tBG2 - FO Premium splice module 12x E2000 SM 3U/7HP with pigtails 09/125µ
tBG2 - FO Premium splice module 12x E2000 APC SM 3U/7HP with pigtails 09/125µ