Current selection

FO Patch Cords Simplex Standard

1x / 1x L-DI/DI09Sxxxxx::FO-Patch cord DIN PC/DIN PC tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN PC/DIN PC tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/DI50Sxxxxx::FO-Patch cord DIN/DIN tde 50/125µ OM2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/DIN tde 50/125µ OM2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/DI62Sxxxxx::FO-Patch cord DIN/DIN tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/DIN tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
1x / 1x L-DI/FC09Sxxxxx::FO-Patch cord DIN/FC PC tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/FC PC tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/FC50Sxxxxx::FO-Patch cord DIN/FC tde 50/125µ OM2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/FC tde 50/125µ OM2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/FC62Sxxxxx::FO-Patch cord DIN/FC tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/FC tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
1x / 1x L-DI/SC09Sxxxxx::FO-Patch cord DIN PC/SC PC tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN PC/SC PC tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/SC50Sxxxxx::FO-Patch cord DIN/SC tde 50/125µ OM2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/SC tde 50/125µ OM2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/SC62Sxxxxx::FO-Patch cord DIN/SC tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/SC tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
1x / 1x L-DI/ST09Sxxxxx::FO-Patch cord DIN/ST tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/ST tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/ST50Sxxxxx::FO-Patch cord DIN/ST tde 50/125µ OM2 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/ST tde 50/125µ OM2 Simplex LSOH Length: xxxxx
1x / 1x L-DI/ST62Sxxxxx::FO-Patch cord DIN/ST tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
FO-Patch cord DIN/ST tde 62,5/125µ OM1 Simplex LSOH Length: xxxxx
1x / 1x L-E2A/E2A09Sxxxxx::FO-Patch cord E2000 APC/E2000 APC RDM 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/E2000 APC RDM 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-E2A/LC09Sxxxxx::FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-E2A/LCA09Sxxxxx::FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-E2A/SC09Sxxxxx::FO-Patch cord E2000 APC/SC PC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/SC PC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-E2A/SCA09Sxxxxx::FO-Patch cord E2000 APC/SC APC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/SC APC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-E2/E2-09Sxxxxx::FO-Patch cord E2000 PC/E2000 PC RDM 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000 PC/E2000 PC RDM 9/125µ OS2 Simplex LSOH Length: xxxxx
1x / 1x L-E2/E2-50Sxxxxx::FO-Patch cord E2000/E2000 RDM 50/125µ OM2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000/E2000 RDM 50/125µ OM2 Simplex LSOH Length: xxxxx
1x / 1x L-E2/E2-62Sxxxxx::FO-Patch cord E2000/E2000 RDM 62,5/125µ OM1 Simplex LSOH Length: xxxxx
FO-Patch cord E2000/E2000 RDM 62,5/125µ OM1 Simplex LSOH Length: xxxxx
1x / 1x L-E2/LC50S3-xxxxx::FO-Patch cord E2000/LC RDM/tde 50/125µ OM3 Simplex LSOH Length: xxxxx
FO-Patch cord E2000/LC RDM/tde 50/125µ OM3 Simplex LSOH Length: xxxxx
1x / 1x L-E2/LC50S4-xxxxx::FO-Patch cord E2000/LC RDM/tde 50/125µ OM4 Simplex LSOH Length: xxxxx
FO-Patch cord E2000/LC RDM/tde 50/125µ OM4 Simplex LSOH Length: xxxxx
1x / 1x L-E2/LC50Sxxxxx::FO-Patch cord E2000/LC RDM/tde 50/125µ OM2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000/LC RDM/tde 50/125µ OM2 Simplex LSOH Length: xxxxx
1x / 1x L-E2/SC09Sxxxxx::FO-Patch cord E2000 PC/SC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx
FO-Patch cord E2000 PC/SC RDM/tde 9/125µ OS2 Simplex LSOH Length: xxxxx