Current selection

FO Patch Cords Duplex Standard

1x / 1x L-DI/DI09Dxxxxx::FO-Patch cord DIN PC/DIN PC tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN PC/DIN PC tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/DI50Dxxxxx::FO-Patch cord DIN/DIN tde 50/125µ OM2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/DIN tde 50/125µ OM2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/DI62Dxxxxx::FO-Patch cord DIN/DIN tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/DIN tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
1x / 1x L-DI/FC09Dxxxxx::FO-Patch cord DIN PC/FC PC tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN PC/FC PC tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/FC50Dxxxxx::FO-Patch cord DIN/FC tde 50/125µ OM2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/FC tde 50/125µ OM2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/FC62Dxxxxx::FO-Patch cord DIN/FC tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/FC tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
1x / 1x L-DI/SC09Dxxxxx::FO-Patch cord DIN PC/SC PC tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN PC/SC PC tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/SC50Dxxxxx::FO-Patch cord DIN/SC tde 50/125µ OM2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/SC tde 50/125µ OM2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/SC62Dxxxxx::FO-Patch cord DIN/SC tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/SC tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
1x / 1x L-DI/ST09Dxxxxx::FO-Patch cord DIN/ST tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/ST tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/ST50Dxxxxx::FO-Patch cord DIN/ST tde 50/125µ OM2 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/ST tde 50/125µ OM2 Duplex LSOH Length: xxxxx
1x / 1x L-DI/ST62Dxxxxx::FO-Patch cord DIN/ST tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
FO-Patch cord DIN/ST tde 62,5/125µ OM1 Duplex LSOH Length: xxxxx
1x / 1x L-E2A/E2A09Dxxxxx::FO-Patch cord E2000 APC/E2000 APC RDM 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/E2000 APC RDM 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-E2A/LC09Dxxxxx::FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-E2A/LCA09Dxxxxx::FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/LC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-E2A/SC09Dxxxxx::FO-Patch cord E2000 APC/SC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/SC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-E2A/SCA09Dxxxxx::FO-Patch cord E2000 APC/SC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000 APC/SC APC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-E2/E2-09Dxxxxx::FO-Patch cord E2000 PC/E2000 PC RDM 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000 PC/E2000 PC RDM 9/125µ OS2 Duplex LSOH Length: xxxxx
1x / 1x L-E2/E2-50Dxxxxx::FO-Patch cord E2000/E2000 RDM 50/125µ OM2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000/E2000 RDM 50/125µ OM2 Duplex LSOH Length: xxxxx
1x / 1x L-E2/E2-62Dxxxxx::FO-Patch cord E2000/E2000 RDM 62,5/125µ OM1 Duplex LSOH Length: xxxxx
FO-Patch cord E2000/E2000 RDM 62,5/125µ OM1 Duplex LSOH Length: xxxxx
1x / 1x L-E2/LC50D3-xxxxx::FO-Patch cord E2000/LC RDM/tde 50/125µ OM3 Duplex LSOH Length: xxxxx
FO-Patch cord E2000/LC RDM/tde 50/125µ OM3 Duplex LSOH Length: xxxxx
1x / 1x L-E2/LC50D4-xxxxx::FO-Patch cord E2000/LC RDM/tde 50/125µ OM4 Duplex LSOH Length: xxxxx
FO-Patch cord E2000/LC RDM/tde 50/125µ OM4 Duplex LSOH Length: xxxxx
1x / 1x L-E2/LC50Dxxxxx::FO-Patch cord E2000/LC RDM/tde 50/125µ OM2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000/LC RDM/tde 50/125µ OM2 Duplex LSOH Length: xxxxx
1x / 1x L-E2/SC09Dxxxxx::FO-Patch cord E2000/SC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx
FO-Patch cord E2000/SC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx