Current selection

FO Cables

FO Simplexcord 50/125µ OM2 LSOH 2,0mm
FO Simplex cord 50/125µ OM2 LSOH 2,4mm
FO Duplex cord 50/125µ OM2 LSOH 2,0mm
FO Duplex cord 50/125µ OM2 LSOH 2,4mm
FO Indoor cable 12G50/125µ OM2, LSOH
FO Breakout cable 50/125µ OM2 LSOH 2,0mm
FO Breakout cable 4G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 8G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 12G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 16G50/125µ OM2 LSOH 2,0mm
FO Breakout cable 24G50/125µ OM2 LSOH 2,0mm
FO Universal Cable 4G50/125µm OM2 1.5kN with non-metallic rodent protection
FO Universal Cable with 8G50/125µm OM2 1.5kN non-metallic rodent protection
FO Universal Cable 12G50/125µm OM2 1.5kN with non-metallic rodent protection
FO Universal Cable 24G50/125µm OM2 2.8kN with non-metallic rodent protection
FO Universal Cable 48G50/125µm OM2 6kN with non-metallic rodent protection
Military B-Series Breakout Mil-Tac Cable 2G50/125µ
Military B-Series Breakout Mil-Tac Cable 4G50/125μ
Military B-Series Breakout Mil-Tac Cable 6G50/125μ
Military B-Series Breakout Mil-Tac Cable 8G50/125μ
Military B-Series Breakout Mil-Tac Cable 10G50/125µ
Military B-Series Breakout Mil-Tac Cable 12G50/125μ
Military B-Series Breakout Mil-Tac Cable 18G50/125μ
Military B-Series Breakout Mil-Tac Cable 24G50/125μ