Current selection
Transition Networks - Network Switches
(4) 10/100/1000Base-T PoE+ ports + (2) 10/100/1000Base-T RJ-45 ports + (2) 100/1000Base-X SFP slots (Din Rail Bracket included)
(8) 10/100/1000Base-T PoE+ ports [100 m/328 ft.] + (4) 100/1000Base-X SFP slots (Din Rail Bracket included)
(16) 10/100Base-TX (RJ-45) ports [100 m/328 ft.] + (2) 10/100/1000Base-T (RJ-45) or (2) 100/1000Base-X SFP combo ports
(16) 10/100/1000Base-T ports + (2) 100/1000Base-X SFP slots (includes 19” rack mount brackets)
Media objects
Transition Networks Catalogue 2020
Filter
Keine weiteren Filter vorhanden