Current selection

Transition Networks - Media Converters, Extenders & NIDs

100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (ST) [2 km/1.2 mi.] Link Budget: 11.0 dB
100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (SC)[2 km/1.2 mi.] Link Budget: 11.0 dB
100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1310nm single mode (SC) [20 km/12.4 mi.] Link Budget: 16.0 dB
100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1310nm single mode (LC)[20 km/12.4 mi.] Link Budget: 17.3 dB
100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (LC) [2 km/1.2 mi.] Link Budget: 11.0 dB
100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-X SFP Slot (empty)
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (ST) [2 km/1.2 mi.] Link Budget: 11.0 dB
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (SC) [2 km/1.2 mi.] Link Budget: 11.0 dB
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1310nm single mode (SC)[20 km/12.4 mi.] Link Budget: 16.0 dB
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1310nm single mode (LC)[20 km/12.4 mi.] Link Budget: 17.3 dB
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (LC) [2 km/1.2 mi.] Link Budget: 11.0 dB
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-X SFP Slot (empty)
10/100/1000Base-T (RJ-45) [100 m] to 100Base-FX 1310nm single mode (SC) [20 km/12.4 mi.] Link Budget: 16.0 dB
10/100/1000Base-T (RJ-45) [100 m] to 100Base-X SFP Slot (empty)
100Mbps to 2.5Gbps fiber repeater with two open SFP slots, any-rate to same-rate. ION Chassis Card media converter
1000Base-T (RJ-45) [100 m/328 ft.] to 1000Base-SX 850nm multimode (SC) [62.5/125 μm fiber: 220 m/722 ft [50/125 μm fiber: 550 m/1804 ft.] Link Budget: 8.5 dB
1000Base-T (RJ-45) [100 m/328 ft.] to 1000Base-LX 1310nm single mode (SC) [10 km/6.2 mi.] Link Budget: 10.5 dB
1000Base-T (RJ-45) [100 m/328 ft.] to 1000Base-SX 850nm multimode (LC) via SFP [62.5/125 μm fiber: 220 m/722 ft.] Link Budget: 8.0 dB [50/125 μm fiber: 550 m/1804 ft.] Link Budget: 8.0 dB
1000Base-T (RJ-45) [100 m/328 ft.] to 1000Base-X SFP Slot (empty)
10/100/1000Base-T (RJ-45) [100 m] to 1000Base-SX 850nm multimode (SC) [62.5/125 µm fiber: 220 m/722 ft.] [50/125 µm fiber: 550 m/1804 ft.] Link Budget: 8.5 dB
10/100/1000Base-T (RJ-45) [100 m] to 1000Base-LX 1310nm single mode (SC)[10 km/6.2 mi.] Link Budget: 10.5 dB
10/100/1000Base-T (RJ-45) [100 m/328 ft.] to 1000Base-SX 850nm multimode (LC) via SFP [62.5/125 μm fiber: 220 m/722 ft [50/125 μm fiber: 550 m/1804 ft.] Link Budget: 8.0 dB
10/100/1000Base-T (RJ-45) [100 m] to 1000Base-X SFP Slot (empty)
MEDIA CONVERTER- 10/100/1000BASET TO 1000BASESX, MM SC, 2KM, 3.3V

Media objects

Transition Networks Catalogue 2020