Current selection

Transition Networks - Accessories

POWER SUPPLY- PS,12VDC@1.25A, 100-240VAC (~1.0A), 15W MAX PSE
POWER SUPPLY- PS, 24VDC@5A,UNIV.AC,Indus,Din.Rail
POWER SUPPLY- PS, 12VDC@2A, Univ AC, Indus, Din Rail
POWER SUPPLY- PS, 48VDC@5A,UNIV.AC,Din.Rail
POWER SUPPLY- PS, 48VDC@2.5A,UNIV.AC,Din.Rail,Narrow
POWER SUPPLY- 48VDC 40Watt DIN Rail
POWER SUPPLY- 48VDC 75Watt DIN Rail
PS, 24VDC 10Watt DIN Rail
CABLE- 26M - RS530 DB25F, DCE, SERIAL, 3M
CABLE- 26M - RS530 DB25M, DTE, SERIAL, 3M
WALL MOUNT BRACKET KIT FOR SM24TAT4GPA AND SM24TAT4XA
WALL MOUNT BRACKET-WALL MOUNT BRACKETS FOR SM10T2DPA/SM8TAT2DPA/SM4T4DPA
DC power supply for S4140 and S4224 -21 VDC to -72 VDC / +21 VDC to +72 VDC
19″ Rack Mount Bracket, holds 2 CWDM Modules
BRACKET- DIN RAIL BRACKET MINI KIT
MEDIA CONVERTER- KIT, POINT SYSTEM CARD ADAPTER
MEDIA CONVERTER- DRY CONTACT RELAY MODULE FOR IONPS-D
ION FRONT BLANK FACE PLATE, OCCUPIES ONE SLOT
DC POWER SUPPLY, ION 6-SLOT CHASSIS
ION AC POWER SUPPLY Module for 19-Slot Chassis, Revision 1
BRACKET- ION 23 RACK MOUNT EARS
23" RACK MOUNT EAR KIT FOR ION 6-SLOT CHASSIS
23″ Rack Mount Ears for the M-MCR-01
KIT, POWER CABLE FOR N-GXE-POE-LC-01
Isolated 36-70 VDC Input with 53 VDC Output
BRACKET- RACK MOUNT BRACKET MINI
BRACKET- RACK MOUNT BRACKET UNIVERSAL
Face plate Kit of 3 Blanks to cover up unused slots
Rack Mount Kit, SM4T4DPA
BRACKET- 19 Rack Mount Kit, Switches
S3290 RACK MOUNTING BRACKET
ASY, DC-DC WIDE INPUT 20W ISOLATED P/S
POWER SUPPLY- EXTERNAL POWER SUPPLY, CH2
POWER SUPPLY- EXTERNAL HIGH TEMP PWR SPLY, STNDALNE
Industrial Power Supply
CABLE-USB2.0 Cable Male to Barrel Connector Power Plug
BRACKET- DIN RAIL VERT WALL MOUNT KIT
BRACKET- DIN RAIL FLAT WALL MOUNT KIT
BRACKET- DIN RAIL FLAT WALL SM MNT KIT
BRACKET- WALL MOUNT KIT LONG
BRACKET- WALL MOUNT BRACKET KIT MINI (WMBM)
BRACKET- WALL MOUNT KIT 4.436 INCHES
BRACKET- WALL MOUNT KIT SHORT
BRACKET- VERTICAL WALL MOUNT KIT

Media objects

Transition Networks Catalogue 2020

Filter

Keine weiteren Filter vorhanden