tSML - TP Trunk Cables

tSML - TP Trunk Cable Snap-In both ends 6xRJ45 DC LID (one enclosed) f. Module 0.5U, length: xx in m

P/N: TSML-MS06RJ45-xxLU

Description

The tSML - TP Trunk Cable is intended for the installation in the tSML module 0.5U (up to 4).

Technical data

tSML - TP Trunk Cable is preterminated on both ends with modules 6x RJ45 10GbE. A full assembly results in 24x RJ45 ports on 0,5U.

Cable S/FTP Round Cable 24x2xAWG 26/1, CAT 7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), LSHF-FR
  13.2 mm
  55 mm
  110 mm
Flame resistance

LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034

Standards ISO/IEC 11801 2nd Edition; EN 50173-5; EN 50288-4-2
Tests Link Performance Tests, electronic test on short-circuit and Visual Final Inspection; all measured values are electronically archived

xx - stands for the cable length in meters (max. length is 60m)

  • System platforms tML®/ tSML
     
    4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.
     
    1x tBL® - 6fold Module can be integrated in a tML® - TP Module.
    Equipping
    6x tBL® RJ45 DC Module Cat.6
  • Construction
    Type UC FUTURE COMPACT AWG26/1 Cat.7 S/FTP 24P
    Conductor Bare copper wire, diamter 0.4 mm (AWG26)
    Insulation Foam-skin PP, diameter 1.0 mm
    Twisting 2 insulated wires to the pair
    Pair screening Pet-Al foil around each pair
    Stranding 6 (5+1) bundles with 4 foiled pairs blue, orange, green, brown
      Coloured tapes are around each bundle
    Screen Tinned copper braid 85% coverage
    Sheath LSHF-FR, diameter 13.9 mm

    Application
    IEEE 802.3: 10Base-T; 100Base-T; 10GBase-T, ISDN; xDSL
    IEEE 802.5 16 MB; ISDN; TPDDI; ATM155Mbit/s
    The conductor diameter is smaller compared to the standard installation cables. This leads to an increased attenuation and therefore the
    operating distance is reduced (60m instead of 90m installation cable in standard permanent link).

    Standards
    IEC 61156-6 work area cable
    ISO/IEC 11801 2nd ed.
    EN 50173-5
    EN 50288-4-2

    Flame resistance
    PVC IEC 60332-1
    LSHF-FR IEC 60332-3-24; IEC 60754-2; IEC 61034 ; EN 50399 Class Dca

    Mechanical properties
    Minimum bending radius Without load ≥ 55 mm
      With load ≥ 110 mm
    Temperature range  During operation -20°C up to +60°C
      During installation  10°C up to +40°C
    Electrical properties at 20°C
    Loop resistance   ≤ 280 Ω/km
    Resistance unbalance   ≤ 2%
    Test voltage core/core 1000 VDC 1 min
      core/screen 1000 VDC 1 min
    Capacitance 800 Hz Nom. 44 nF/km
    Capacitance unbalance   ≤ 1600 pF/km
    Impedance 100 MHz 100 Ω ± 5 Ω
    Nominal velocity of propagation   ca. 76%
    Insulation resistance 500 V ≥ 2000 MΩkm
    Transfer impedance at 1 MHz ≤ 5 mΩ /m
      at 10 MHz ≤ 5 mΩ /m
      at 30 MHz ≤ 10 mΩ /m
    Electrical Data (nominal) acc. to Cat.7 (at 20°C)
    F


    MHZ
    Atten-
    uation

    dB/10m
    NEXT


    dB
    PS-
    NEXT

    dB
    ELFEXT


    dB/100m
    PS-
    ELFEXT

    dB/100m
    Return
    loss

    dB
    1.0 0.3 90 87 80 77 23
    4.0 0.6 90 87 80 77 24
    10.0 1.0 90 87 80 77 25
    16.0 1.3 90 87 76 73 25
    20.0 1.4 90 87 74 71 25
    31.2 1.8 90 87 70 67 25
    62.5 2.6 90 87 64 61 23
    100.0 3.2 87 84 60 57 21
    125.0 3.6 85 82 58 55 20
    155.5 4.0 84 81 56 53 19
    175.0 4.3  83 80 55 52 19
    200.0 4.6 82 79 54 51 18
    250.0 5.1 81 78 52 49 18
    300.0 5.6 80 77 50 47 17
    450.0 6.9 77 74 47 44 17
    600.0 7.9 75 72 44 41 17
    Technical Data
    Designation J-02YS(ST)CH
    Type 24x2x0.4PiMF
    Outer diameter 13.9 mm

    Fire load

    2.171 MJ/km

    Fire load

    0.603 kWh/m

    Reaction to Fire

    Dca-s2, d2, a1

    Weight

    230 kg/km

    Copper content

    115 kg/km

    Tensile force

    500 N
  • Mechanical properties
    Type RJ45 Jack shielded LID
    Connector standard IEC 60603-7-5-1
    Installation dimension 19.3 x 14.7 mm
    Mating force ≤30 N
    Mating cycles (RJ45 side) ≥750
    Mating cycles (opposite side) ≥100
    Housing material nickel-plated die-cast zinc
    Insulation components material PC aqua opak
    Gold plating in contact area 30 µ"
    Contacting AWG 27-22
    Cable diameter 5-10 mm
    Environmental requirements
    Connection class IP20
    Temperature range -40°C to +70°C
    Electrical properties
    Contact resistance ≤20 mΩ

    Insulation resistance between contacts

    ≥500 MΩ

    Dielectric withstanding voltage contact – contact

    ≥1000 V DC/AC

    Dielectric withstanding voltage contact – screen

    --

    Current-carrying capacity at 50°C

    1.25 A

    PoE+ per IEEE 802.3at

    PoE+
    Transmission characteristics
    10 GbE supported
    Cat.6A

    ISO/IEC 11801 AM1 and AMD2, Link length: >1 m

    LiD Function
    supply voltage 12 V DC
    light detection ≥200 m
    light exits ≤20
  • Construction plastic with insulation displacement connection
    Gold plating termination block 30 µ"
    Color transparent white
    Application Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire
      Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B.
P/N Description Quantity
TSML-MS06RJ45-xx tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC f. Module 0.5U, length: xx in m
TSML-MS06RJ45-xxL tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC LID f. Module 0.5U, length: xx in m
TSML-MS06RJ45-xxLU tSML - TP Trunk Cable Snap-In both ends 6xRJ45 DC LID (one enclosed) f. Module 0.5U, length: xx in m
TSML-MS06RJ45-xxU tSML - TP Trunk Cable Snap-In both ends 6x RJ45 DC (one enclosed) f. Module 0.5U, length: xx in m

back

Datasheet

Announcement texts

Media objects

tSML - Flyer EN 24.03.2016

tBL® - RJ45 Module Cat.6A Certificate

CPR/BauPVO

TA COMPACT ZD26 C7 S/FTP 24P BK (ZMTA-100001)