tSML - FO/TP Breakout Module accessories

tSML - blind plate Snap-In for module 19''/0.5U

P/N: TSML-M-BLIND

Description

The tSML - module blind plate is intended for the cover of unused slots in the tSML - module 0.5U (up to 4).

Technical data

Material stainless steel
Mounting Snap-In at the front of the tSML - patch panel
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TSML-M-19/0.5HE-KB tSML - module 19"/0.5U straight blank without cover f. 4x FO partial front panels or 4x RJ45 DC 6fold
TSML-M-BLIND tSML - blind plate Snap-In for module 19''/0.5U
TSML-MS-19/0.5HE-KB tSML - Module 19"/0.5U angled blank w/o cover f. 4x FO partial front panels or 4x RJ45 DC 6fold

back

Datasheet

Announcement texts

Media objects

tSML - Flyer EN 24.03.2016