Cable Management

tPM - TP Patch Cord Managment double metal ring, 110mm

P/N: TPM-RP-BGL-110-DX

Description

tPM - TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.

Technical data

Material Double metal ring 110mm
Cable entry Patch cords are from the top inserted
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

P/N Description Quantity
TPM-RP-BGL-100-K tPM - FO Patch Cord Management ring plastic, 100mm, black
TPM-RP-BGL-110 tPM - TP Patch Cord Managment ring metal, 110mm
TPM-RP-BGL-110-DX tPM - TP Patch Cord Managment double metal ring, 110mm
TPM-RP-BGL-56-K tPM - FO Patch Cord Management ring plastic, 56mm, black

back

Datasheet

Announcement texts