Cable Management

tPM - TP Patch Cord Managment ring metal, 110mm

P/N: TPM-RP-BGL-110

Description

tPM - TP Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.

Technical data

Material Metal ring 110mm
Cable entry Patch cords are from the top inserted
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

P/N Description Quantity
TPM-RP-BGL-100-K tPM - FO Patch Cord Management ring plastic, 100mm, black
TPM-RP-BGL-110 tPM - TP Patch Cord Managment ring metal, 110mm
TPM-RP-BGL-56-K tPM - FO Patch Cord Management ring plastic, 56mm, black
TPM-RP-BGL-75 tPM - TP Patch Cord Managment metal ring, 75mm

back

Datasheet

Announcement texts

Assemply instructions

tPM - Montageanleitung/Assembly Instructions