Cable Management

tPM - Foam insert for cable guide holder, "sawtooth shape", black

P/N: TPM-SB06-SW

Technical data

Color black
Assembly consisting of cable tray and upper piece
Mounting inserted into the cable tray and upper piece of the cable guide holder
Cut-Out the "sawtooth shape" guarantees a firm grip and prevents the shift of the cable
Flammability DIN 4102 B2
Temperature resistance long-term -70 to +95°C
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

P/N Description Quantity
TPM-19/1HE-4-SW tPM - Patch Cord Management 19" 1U, 4x cable guide holders without foam inserts black
TPM-19/1HE-SW tPM - Panel 19" 1U without cable guide holders, black
TPM-1HE-LW-SW tPM - Panel 90° angled without cable guide holders, mounting on the left, black
TPM-1HE-RW-SW tPM - Panel 90° angled without cable guide holders, mounting on the right, black
TPM-KB-SW tPM - Cable guide holder for panel 19" 1U without foam insert, black
TPM-SB06L-SW tPM - Foam insert for cable guide holder, "sawtooth shape", flattened, black
TPM-SB06-SW tPM - Foam insert for cable guide holder, "sawtooth shape", black
TPM-SB48-SW tPM - Foam insert for cable guide holder, 48 cut-outs, Ø 1mm, black

back

Datasheet

Announcement texts

Assemply instructions

tPM - Montageanleitung/Assembly Instructions