Cable Management

tPM - FO Patch Cord Management ring plastic, 56mm, black

P/N: TPM-RP-BGL-56-K

Description

tPM - FO Patch Cord Management 19" Panel for the regulatory horizontal cable run of patch cords.

Technical data

Meaterial Plastic ring 56mm black
Cable entry Patch cords are from the front inserted
 

QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

P/N Description Quantity
TPM-RP-BGL-100-K tPM - FO Patch Cord Management ring plastic, 100mm, black
TPM-RP-BGL-110 tPM - TP Patch Cord Managment ring metal, 110mm
TPM-RP-BGL-56-K tPM - FO Patch Cord Management ring plastic, 56mm, black
TPM-RP-BGL-75 tPM - TP Patch Cord Managment metal ring, 75mm

back

Datasheet

Announcement texts