Cable Management

tPM - Cover for Panel 19" 1U

P/N: TPM-19/1HE-A

P/N Description Quantity
TPM-19/1HE-A tPM - Cover for Panel 19" 1U
TPM-19/1HE-SW tPM - Panel 19" 1U without cable guide holders, black
TPM-KB-SW tPM - Cable guide holder for panel 19" 1U without foam insert, black
TPM-SB06L-SW tPM - Foam insert for cable guide holder, "sawtooth shape", flattened, black
TPM-SB06-SW tPM - Foam insert for cable guide holder, "sawtooth shape", black
TPM-SB48-SW tPM - Foam insert for cable guide holder, 48 cut-outs, Ø 1mm, black

back

Datasheet

Announcement texts

Assemply instructions

Montageanleitung tPM Patchkabel Management