tML® - TP Trunk Cables

tML® - RJ45 DC 6fold Module Cat.6A ISO/IEC with LID for Rack Mount Enclosure 1U extendable

P/N: TML-RJ45DCLX6-A8

Technical data

System platforms tML®/ tSML
 
4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.
 
1x tBL® - 6fold Module can be integrated in a tML® - TP Module.
Equipping
6x tBL® RJ45 DC Module Cat.6A
  • Mechanical properties
    Type RJ45 Jack shielded LID
    Connector standard IEC 60603-7-5-1
    Installation dimension 19.3 x 14.7 mm
    Mating force ≤30 N
    Mating cycles (RJ45 side) ≥750
    Mating cycles (opposite side) ≥100
    Housing material nickel-plated die-cast zinc
    Insulation components material PC aqua opak
    Gold plating in contact area 30 µ"
    Contacting AWG 27-22
    Cable diameter 5-10 mm
    Environmental requirements
    Connection class IP20
    Temperature range -40°C to +70°C
    Electrical properties
    Contact resistance ≤20 mΩ

    Insulation resistance between contacts

    ≥500 MΩ

    Dielectric withstanding voltage contact – contact

    ≥1000 V DC/AC

    Dielectric withstanding voltage contact – screen

    --

    Current-carrying capacity at 50°C

    1.25 A

    PoE+ per IEEE 802.3at

    PoE+
    Transmission characteristics
    10 GbE supported
    Cat.6A

    ISO/IEC 11801 AM1 and AMD2, Link length: >1 m

    LiD Function
    supply voltage 12 V DC
    light detection ≥200 m
    light exits ≤20
P/N Description Quantity
TML-RJ45DCLX6-A8 tML® - RJ45 DC 6fold Module Cat.6A ISO/IEC with LID for Rack Mount Enclosure 1U extendable

back

Datasheet

Announcement texts