tML® - Rack Mount Enclosures 1U + Accessories

tML® - Rack Mount Enclosures 19''/1U black frontplate for 8 x modules

P/N: TML-19/1HE-8-M-S

Description

The Rack Mount Enclosure 19“/1U is for the equip of up to 8 x tML® - modules with high component density.

Technical data

Box Galvanized steel sheet with grounding screw
Frontplate black
Inscription numbering in the silk-screen printing on the middle bar
Equip up to 8 modules, i.e. up to 48 RJ45-Ports or 2304 fibres with MPO/MTP® 24 fiber technology. The combination of different modules is possible. For modules with SC duplex adapters the middle bar must be removed.
Strain Relief optionally over cable entries for PG screw connections, cable fan outs or cable straps
Cable entry variable over up to two cable entry sheet metals (cable entries and blind plates are separately to order)
Measures 19“, 1U, depth 24cm (without cable entry)
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TML-19/1HE-8-CO tML® - Cover for Rack Mount Enclosures 19''/1U
TML-19/1HE-8-M tML® - Rack Mount Enclosures 19''/1U stainless steel frontplate for 8 x modules
TML-19/1HE-8-M-S tML® - Rack Mount Enclosures 19''/1U black frontplate for 8 x modules
TML-K-B-12 tML® - Cable Mounting Bracket Breakout 12fold f. Rack Mount Enclosures 1U
TML-K-B-6 tML® - Cable Mounting Bracket Breakout 6fold for Rack Mount Enclosures 1U
TML-K-BLIND tML® - Cable Mounting Bracket Blind Plate for Rack Mount Enclosures 1U
TML-M-BLIND tML® - Module Blind Plate for Rack Mount Enclosure 10" or 19''/1U
TML-M-STUETZE tML® - Blind Module for Rack Mount Enclosure 1U

back

Datasheet

Announcement texts

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019