tML® - Rack Mount Enclosures 1U + Accessories

tML® - Module Blind Plate for Rack Mount Enclosure 10" or 19''/1U, black

P/N: TML-M-BLIND-S

Description

The tML® - Module Blind Plate is intended for the cover of unused slots in the tML® - Rack Mount Enclosure 1U (for 8 x Modules).

Technical data

Type Blind plate
Color Black
Dimensions 10.7 x 2 cm (WxH)
Mounting method Assembly back at the Front Plate of the tML® - Rack Mount Enclosure with two screws.
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TML-10/1HE-4-M tML® - Rack Mount Enclosures 10''/1U stainless steel frontplate for 4 x modules
TML-10/1HE-4-M-S tML® - Rack Mount Enclosures 10''/1U black frontplate for 4 x modules
TML-19/1HE-8-M tML® - Rack Mount Enclosures 19''/1U stainless steel frontplate for 8 x modules
TML-19/1HE-8-M-S tML® - Rack Mount Enclosures 19''/1U black frontplate for 8 x modules
TML-M-BLIND-S tML® - Module Blind Plate for Rack Mount Enclosure 10" or 19''/1U, black
TML-M-STUETZE tML® - Blind Module for Rack Mount Enclosure 1U

back

Datasheet

Announcement texts