tML® - Rack Mount Enclosures 1U + Accessories

tML® - Cable Mounting Bracket Breakout 6fold for Rack Mount Enclosures 1U

P/N: TML-K-B-6

Description

With the tML® - Rack Mount Enclosure 19"/1U can do four and with the 10"/1U two Cable Mounting Brackets to be used.

Technical data

Material galvanized steel sheet
Mounting method Assembly back at the tML® - Rack Mount Enclosure with two which are attached screws.
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TML-10/1HE-4-M tML® - Rack Mount Enclosures 10''/1U stainless steel frontplate for 4 x modules
TML-10/1HE-4-M-S tML® - Rack Mount Enclosures 10''/1U black frontplate for 4 x modules
TML-19/1HE-8-CO tML® - Cover for Rack Mount Enclosures 19''/1U
TML-19/1HE-8-M tML® - Rack Mount Enclosures 19''/1U stainless steel frontplate for 8 x modules
TML-19/1HE-8-M-S tML® - Rack Mount Enclosures 19''/1U black frontplate for 8 x modules
TML-K-B-6 tML® - Cable Mounting Bracket Breakout 6fold for Rack Mount Enclosures 1U

back

Datasheet

Announcement texts

Media objects

tML - Flyer EN 24.03.2016

tML24 Flyer EN 12.09.2019