tDF - Sub Rack + Accessories

tDF® - subrack 19"/3U/84HP

P/N: TDF-SR-3U

Technical data

Housing Sides: Stainless steel V2A K240
  Guide plates: steel 1203 RAL 7035
  Rails: anodized aluminum
Inscription By means of label strips on the modules
Assembly 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers
Dimensions 19", 3U, 225mm
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TDF-3U-AD-32 tDF® - Distance adapters 32mm for tDF® subrack
TDF-3U-BP tDF® - Loose tube management (6,4mm Flexible tube) for tDF® subrack
TDF-3U-CR-3 tDF® - Cable guide holder metal, 3fold for tDF® subrack
TDF-FAN-OUT tDF® - FO cable fan-out unit 12-fold
TDF-SR-3U tDF® - subrack 19"/3U/84HP
TDF-SR-3U-BP tDF® - module 19"/3U/84HP with integrated loose tube management (6.4mm flexible tube)

back

Datasheet

Announcement texts