tDF® - Sub Rack + Accessories

tDF® - sub rack 19"/3U/84HP with integrated loose tube management (5mm flex tube)

P/N: TDF-SR-3U-BP-UNI

Technical data

Housing Sides: Stainless steel V2A K240
  Guide plates: steel 1203 RAL 7035
  Profile rails: anodized aluminum
Inscription By means of label strips on the modules
Assembly 84HP for up to 12 x 3U/7HP modules, i.e. up to 288 fibers
Dimensions 19“, 3U, 278,5mm
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TDF-3U-AD-32 tDF® - Distance adapters 32mm for tDF® subrack
TDF-3U-BP tDF® - Loose tube management (6,4mm flex tube) for tDF® subrack
TDF-3U-CR-3 tDF® - Cable guide holder metal, 3fold for tDF® subrack
TDF-SR-3U tDF® - sub rack 19"/3U/84HP
TDF-SR-3U-BP tDF® - sub rack 19"/3U/84HP with integrated loose tube management (6.4mm flex tube)
TDF-SR-3U-BP-UNI tDF® - sub rack 19"/3U/84HP with integrated loose tube management (5mm flex tube)

back

Datasheet

Announcement texts

Assemply instructions

tDF® - Montageanleitung/Assembly Instructions (Splice Module)

tDF® - Montageanleitung/Assembly Instructions (Splice to Patch Module)