tDF - Sub Rack + Accessories

tDF® - FO cable fan-out unit 12-fold

P/N: TDF-FAN-OUT

Technical data

Type Fan-out unit 12-fold for tDF® subrack
Dimensions (incl. brackets) 105 x 90 x 70mm (L x W x H)
Mounting Horizontal or vertical in the rack system
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TDF-3U-AD-32 tDF® - Distance adapters 32mm for tDF® subrack
TDF-3U-BP tDF® - Loose tube management (6,4mm Flexible tube) for tDF® subrack
TDF-3U-CR-3 tDF® - Cable guide holder metal, 3fold for tDF® subrack
TDF-FAN-OUT tDF® - FO cable fan-out unit 12-fold
TDF-SR-3U tDF® - subrack 19"/3U/84HP
TDF-SR-3U-BP tDF® - module 19"/3U/84HP with integrated loose tube management (6.4mm flexible tube)

back

Datasheet

Announcement texts