tDF® - Sub Rack + Accessories

tDF® - Distance adapters 32mm for tDF® subrack

P/N: TDF-3U-AD-32

Technical data

Type Distance adapter for tDF® subrack
Assembly 2x Distance adapter, 32mm
Mounting back of the 19 inch mounting ears of the tDF® subrack
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000
P/N Description Quantity
TDF-3U-AD-32 tDF® - Distance adapters 32mm for tDF® subrack
TDF-3U-BP tDF® - Loose tube management (6,4mm flex tube) for tDF® subrack
TDF-3U-CR-3 tDF® - Cable guide holder metal, 3fold for tDF® subrack
TDF-SR-3U tDF® - sub rack 19"/3U/84HP
TDF-SR-3U-BP tDF® - sub rack 19"/3U/84HP with integrated loose tube management (6.4mm flex tube)

back

Datasheet

Announcement texts

Assemply instructions

tDF® - Montageanleitung/Assembly Instructions (Splice Module)

tDF® - Montageanleitung/Assembly Instructions (Splice to Patch Module)