TP Outlets

tBL® - wall outlet (open design) 45° for 2x Keystone Modules

P/N: TBL-UPD2RJ45KS

Description

The tBL® - Open design data outlet can be combined with UAE faceplates from all major switch manufacturers. Suitable for installation in cable conduit, for flush mounting (FM), or surface mounting via separate frame. Outlets are equipped with dust protection covers, fast-on grounding and labeling area.

Technical data

Application

Installation in cable conduits, flush or surface mounting

tBL® - Keystone compatibility

tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL)
  tBL® - RJ45 Keystone Module Cat.6A ISO/IEC angled, AWG 22-27 (P/N TBL-RJ45KSW, TBL-RJ45KSW/KT22, TBL-RJ45KSW/KT26)
P/N Description Quantity
TBL-RJ45KSW tBL® - RJ45 Keystone Module Cat.6A ISO/IEC w/o termination block, angled
TBL-RJ45KSW/KT22 tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 22-24, angled
TBL-RJ45KSW/KT26 tBL® - RJ45 Keystone Module Cat.6A ISO/IEC, termination block AWG 26-27, angled
TBL-UP50-2RJ45KS-RW tBL® - wall outlet (open design) 45° for 2x Keystone Modules incl. central plate 50x50mm, RAL9010
TBL-UPD2RJ45KS tBL® - wall outlet (open design) 45° for 2x Keystone Modules

back

Datasheet

Announcement texts